EN
  • EN
  • DE

MIC3490-2.5YM5-TR

Part No MIC3490-2.5YM5-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.5V 100MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Microchip Technology
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 2.5V
Voltage Dropout (Max) 0.45V @ 100mA
Current - Output 100mA
Current - Quiescent (Iq) 30 µA
Current - Supply (Max) 2 mA
Control Features Enable
Protection Features Over Temperature
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number MIC3490
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342917-MIC3490-2.5YM5-TR
Ultra Librarian 3D Model Ultra Librarian MIC3490-2.5YM5-TR CAD Model

Description

Product Overview: MIC3490-2.5YM5-TR from Microchip Technology

The MIC3490-2.5YM5-TR is a high-quality, efficient voltage regulator integrated circuit (IC) produced by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. Designed for a wide range of applications, this product is a testament to Microchip's commitment to providing innovative and reliable components for the electronics industry.

Key Features

  • Output Voltage: The MIC3490-2.5YM5-TR provides a fixed output voltage of 2.5V, which is ideal for powering low-voltage logic and mixed-signal devices.
  • Output Current: This voltage regulator can deliver up to 500mA of output current, making it suitable for a variety of moderate-power applications.
  • Package: It comes in a compact SOT-23-5 package, which is perfect for space-constrained applications.
  • Low Dropout: The low dropout (LDO) feature ensures efficient operation even when the input voltage is very close to the output voltage, which enhances battery life in portable devices.
  • High Accuracy: The output voltage accuracy is maintained within ±2%, ensuring reliable performance for sensitive electronic circuits.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and current limit protections safeguard the device and the application circuit from damage due to overheating or excessive current draw.
  • Temperature Range: With an operational temperature range from -40°C to +125°C, the MIC3490-2.5YM5-TR is designed to perform reliably in a variety of environmental conditions.

Applications

The MIC3490-2.5YM5-TR is versatile and can be used in a multitude of electronic systems, including:

  • Battery-powered devices
  • Portable media players
  • Handheld instruments
  • Microcontroller power supplies
  • Wireless communication devices

Environmental and Quality Certifications

Microchip Technology ensures that its products meet rigorous environmental and quality standards. The MIC3490-2.5YM5-TR is RoHS compliant and is manufactured in facilities certified to ISO 9001 quality management systems. Customers can trust in the reliability and performance of this voltage regulator for their critical applications.

With its combination of features, the MIC3490-2.5YM5-TR is an excellent choice for designers looking for a stable, efficient, and compact power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess