EN
  • EN
  • DE

MIC35302WD-TR

Part No MIC35302WD-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 3A TO252-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-252-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Microchip Technology
Packaging Reel - TR
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 1.24V
Voltage - Output (Max) 5.4V
Voltage Dropout (Max) 0.6V @ 3A
Current - Output 3A
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package TO-252-6, DPak (5 Leads + Tab)
Supplier Device Package TO-252-5
Base Product Number MIC35302
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 576-3614-2,576-3614-1,MIC35302WDTR,MIC35302WD TR,576-3614-6
Standard Package 2,500
Win Source Part Number 229758-MIC35302WD TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC35302WD-TR CAD Model

Description

Microchip Technology's MIC35302WD-TR Power Module

The MIC35302WD-TR from Microchip Technology is a highly efficient, integrated power module designed for ease of use in a wide range of applications. This power solution is part of Microchip's MIC3530x series, which is renowned for its performance and reliability. The MIC35302WD-TR is specifically engineered to address the needs of space-constrained and power-sensitive applications, making it an ideal choice for designers looking to simplify their power management tasks.

Key Features:

  • Integrated Power Solution: The MIC35302WD-TR integrates a DC/DC converter, inductor, and supporting components into a single package, reducing design complexity and footprint.
  • High Efficiency: With an efficiency rating that is amongst the highest in its class, this power module ensures minimal heat generation and excellent power conversion, which is critical for energy-sensitive designs.
  • Wide Input Voltage Range: The module operates over a broad input voltage range, accommodating various power sources and enabling its use in multiple applications.
  • Adjustable Output Voltage: The output voltage is adjustable, providing designers with the flexibility to tailor the power supply to the specific needs of their application.
  • Thermal Protection: Built-in thermal shutdown protection ensures the module operates within safe temperature limits, enhancing the longevity and reliability of both the module and the overall system.
  • Output Overcurrent Protection: The MIC35302WD-TR includes features to protect against overcurrent conditions, safeguarding connected components from potential damage.

Applications:

The MIC35302WD-TR is versatile and can be used in various applications, including but not limited to:

  • Telecommunications equipment
  • Networking hardware
  • Industrial systems
  • Computing platforms
  • Consumer electronics

With its compact size, high efficiency, and robust protection features, the MIC35302WD-TR power module from Microchip Technology is a comprehensive power management solution that meets the needs of today's sophisticated electronic systems. Whether you're designing for low-power IoT devices or high-performance computing platforms, the MIC35302WD-TR offers a reliable and efficient power supply that can significantly streamline your design process.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9069 $57.2070
65+ $1.5647 $101.7055
100+ $1.5158 $151.5800
140+ $1.4669 $205.3660
180+ $1.4180 $255.2400
240+ $1.2713 $305.1120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess