EN
  • EN
  • DE

MIC3775-1.5YMM

Part No MIC3775-1.5YMM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 750mA μCap Low-Voltage Low-Dropout Regulator | IC REG LINEAR 1.5V 750MA 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 1.5V
Maximum Dropout Voltage 0.5V at 750mA
Output Current 750mA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number MIC3775-1.5
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1222486-MIC3775-1.5YMM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC3775-1.5YMM CAD Model

Description

Product Overview: MIC3775-1.5YMM from Microchip Technology

The MIC3775-1.5YMM from Microchip Technology is a high-efficiency, fixed-output voltage regulator designed for a wide range of applications. This compact and reliable component is part of Microchip's portfolio of voltage regulators, which are known for their quality and performance. It is particularly suitable for portable devices, where power efficiency and space constraints are critical considerations.

Key Features

  • Fixed Output Voltage: The MIC3775-1.5YMM provides a stable 1.5V output voltage, which is ideal for consistent power delivery to sensitive electronic circuits.
  • High Efficiency: With its advanced design, this voltage regulator maintains high efficiency across a wide range of load conditions, ensuring minimal power loss and heat generation.
  • Low Dropout: The low dropout (LDO) feature allows the regulator to operate with a minimal difference between the input and output voltages, which is beneficial in battery-operated devices where preserving battery life is paramount.
  • Thermal Shutdown: The built-in thermal shutdown protection safeguards the device against excessive temperature rise, enhancing the longevity and reliability of both the regulator and the overall system.
  • Current Limiting: In-built current limiting prevents damage to the regulator during overcurrent conditions, such as short circuits or unexpected load surges.
  • Compact Package: The MIC3775-1.5YMM comes in a small 8-pin MSOP (Mini Small Outline Package) that is space-efficient and suitable for high-density PCB layouts.

Applications

The MIC3775-1.5YMM is versatile and can be used in various electronic devices, including:

  • Portable consumer electronics
  • Wireless communication devices
  • Handheld instruments
  • Embedded systems
  • Battery-powered equipment

With its robust design and reliable performance, the MIC3775-1.5YMM from Microchip Technology is an excellent choice for designers looking for a voltage regulator that combines efficiency, precision, and compactness. It ensures stable operation and extends the life of battery-powered applications, making it a valuable component in modern electronic systems.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9543 $58.6290
75+ $1.6036 $120.2700
115+ $1.5535 $178.6525
155+ $1.5033 $233.0115
200+ $1.4532 $290.6400
270+ $1.3028 $351.7560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,550 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess