EN
  • EN
  • DE

MIC3775BMM-TR

Part No MIC3775BMM-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 750MA 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Adjustable 1 Output 750mA 8-MSOP
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name MIC3775
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC3775BMM TR, MIC3775BMM TR-ND, MIC3775BMMTR, MIC3775BMMTR-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884727-MIC3775BMM-TR
Ultra Librarian 3D Model Ultra Librarian MIC3775BMM-TR CAD Model

Description

Product Overview: MIC3775BMM-TR by Microchip Technology

The MIC3775BMM-TR is a precision voltage regulator designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is specifically engineered to deliver a stable and reliable voltage supply for a wide range of applications, ensuring optimal performance and efficiency in your electronic systems.

Key Features:

  • Output Voltage: The MIC3775BMM-TR offers a fixed output voltage, providing a consistent and reliable power source for your circuits.
  • High Accuracy: With its precision design, this voltage regulator maintains high accuracy in its output voltage, which is crucial for sensitive electronic components that require stable power to function correctly.
  • Low Dropout: The low dropout (LDO) feature of this regulator ensures it can maintain output voltage regulation with a minimal difference between the input and output voltages, making it highly efficient in battery-powered applications.
  • Package Type: The device comes in an MSOP-8 (Micro Small Outline Package) form factor, which is compact and suitable for space-constrained applications.
  • Thermal Protection: To safeguard against overheating, the MIC3775BMM-TR includes built-in thermal protection that automatically shuts down the regulator in the event of excessive temperature rise.
  • Current Limiting: The integrated current limiting feature prevents damage from overcurrent conditions, enhancing the longevity and reliability of both the regulator and the overall system.
  • Wide Operating Temperature Range: This voltage regulator is designed to operate effectively across a broad temperature range, making it versatile for various environments and conditions.

Applications:

The MIC3775BMM-TR is suitable for a diverse array of applications, including but not limited to:

  • Consumer Electronics
  • Telecommunications
  • Portable and Battery-Powered Devices
  • Computer and Computer Peripheral Systems
  • Industrial Equipment

With its robust feature set and Microchip Technology's reputation for quality, the MIC3775BMM-TR voltage regulator is an excellent choice for designers and engineers looking for a dependable power management solution.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5455 $61.8200
95+ $1.2682 $120.4790
145+ $1.2286 $178.1470
195+ $1.1890 $231.8550
255+ $1.1492 $293.0460
340+ $1.0304 $350.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,460 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess