EN
  • EN
  • DE

MIC39100-1.8BS

Part No MIC39100-1.8BS
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 1A SOT223
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.63V @ 1A
Output Current 1A
Operating Supply Current 20mA
Control Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Voltage - Dropout (Typical) 0.41V @ 1A
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 109153-MIC39100-1.8BS
Ultra Librarian 3D Model Ultra Librarian MIC39100-1.8BS CAD Model

Description

Microchip Technology's MIC39100-1.8BS: A Robust LDO Voltage Regulator

The MIC39100-1.8BS is a high-performance low-dropout voltage regulator (LDO) from Microchip Technology, designed to deliver a fixed output voltage of 1.8V with a maximum current output of 1A. This LDO regulator is an ideal solution for applications requiring a stable and efficient power supply, while its small footprint makes it suitable for space-constrained environments.

Key Features

  • High Output Accuracy: The device offers an impressive output voltage accuracy, ensuring reliable and consistent power delivery to sensitive electronic components.
  • Low Dropout Voltage: With a low dropout voltage, the MIC39100-1.8BS can maintain regulation with a minimal difference between the input and output voltages, enhancing efficiency and battery life in portable applications.
  • Fast Transient Response: The regulator is designed to respond quickly to changes in load, providing stable output even under dynamic conditions.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and current limit features protect the device and the downstream components from damage caused by excessive heat and overcurrent conditions.
  • Wide Input Voltage Range: It can operate with input voltages from 2.25V to 16V, making it versatile for various applications.

Applications

The MIC39100-1.8BS is suitable for a wide range of applications, including but not limited to:

  • Consumer Electronics
  • Telecommunications
  • Computer and Computer Peripherals
  • Industrial Equipment
  • Battery-Powered Devices

Package and Reliability

This voltage regulator is available in a TO-263 (D2PAK) package, known for its excellent power dissipation characteristics. The MIC39100-1.8BS is also characterized for operation over the full industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

Conclusion

The MIC39100-1.8BS from Microchip Technology stands out as a robust and reliable LDO voltage regulator, offering precision, efficiency, and versatility for designers looking to optimize their power management solutions. Its comprehensive protection features and wide input voltage range make it an excellent choice for a multitude of applications where performance and space are critical.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8341 $64.1935
80+ $1.5050 $120.4000
120+ $1.4576 $174.9120
165+ $1.4114 $232.8810
215+ $1.3641 $293.2815
285+ $1.2231 $348.5835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess