EN
  • EN
  • DE

PIC16C57-XTI/SPO52

Part No PIC16C57-XTI/SPO52
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348512-PIC16C57-XTI/SPO52
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C57-XTI/SPO52 CAD Model

Description

Microchip Technology's PIC16C57-XTI/SPO52 Microcontroller

The PIC16C57-XTI/SPO52 is a powerful and versatile 8-bit microcontroller from Microchip Technology, designed to offer a robust and cost-effective solution for a wide range of embedded applications. This microcontroller is part of the renowned PIC family, which is celebrated for its ease of use, reliability, and flexibility in various electronic projects.

Key Features

  • CPU: The PIC16C57-XTI/SPO52 operates with a high-performance RISC CPU, which provides a quick and efficient processing capability, making it suitable for handling complex tasks with ease.
  • Program Memory: It comes with a generous 3KB of on-chip ROM, allowing developers to store substantial code for intricate operations and control.
  • I/O Ports: Equipped with 20 versatile input/output pins, this microcontroller offers ample connectivity options for peripherals and external devices, enhancing its adaptability in various circuits.
  • Operating Speed: With an operating speed of up to 20MHz, the PIC16C57-XTI/SPO52 ensures swift execution of instructions, which is crucial for time-sensitive applications.
  • Temperature Range: The device is designed to perform reliably across a wide temperature range, from -40°C to +85°C, making it suitable for harsh environmental conditions.
  • Package: It comes in a 28-pin SPDIP (Small Plastic Dual In-line Package), which is widely used in the industry and is known for its ease of integration into various PCB designs.

Applications

The PIC16C57-XTI/SPO52 microcontroller is ideal for a multitude of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Home appliances
  • Office automation

Microchip Technology's commitment to quality ensures that the PIC16C57-XTI/SPO52 microcontroller is not only powerful but also reliable for long-term deployment. Whether you're designing a simple hobby project or a sophisticated industrial system, the PIC16C57-XTI/SPO52 offers the performance and flexibility needed to meet the demands of your application.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.8087 $71.8087
2+ $58.9200 $117.8400
4+ $57.0789 $228.3156
5+ $55.2367 $276.1835
6+ $53.3957 $320.3742
8+ $47.8724 $382.9792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess