Product Overview: PIC16LF18857-I/ML
The PIC16LF18857-I/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications. This versatile MCU is a part of the PIC16F family, known for its ease of use and flexibility. It operates with an enhanced mid-range 8-bit architecture and is packed with advanced features that make it an ideal choice for projects requiring low power consumption and high functionality.
Key Features
- CPU Speed: The device boasts a CPU speed of up to 32 MHz, providing a robust platform for applications that require quick processing and operations.
- Flash Memory: With 56 KB of on-board flash memory, this MCU offers ample space for complex programs and code.
- RAM: It is equipped with 4 KB of RAM, allowing for efficient data handling and storage.
- Data EEPROM: The PIC16LF18857-I/ML also includes 256 bytes of data EEPROM for additional data storage options.
- I/O Pins: The device comes with 36 I/O pins, which provides a high level of interface flexibility with peripherals and external devices.
- Communication Peripherals: It supports various communication protocols including I²C, SPI, and EUSART, enabling easy integration into complex systems.
- 10-bit ADC: The integrated 35-channel, 10-bit Analog-to-Digital Converter (ADC) allows for precise analog signal measurement.
- Operational Range: This MCU operates at a voltage range of 1.8V to 3.6V, ensuring energy efficiency and battery longevity in portable applications.
- Temperature Range: It is designed to perform in extreme conditions with an operational temperature range of -40°C to +125°C.
- Packaging: The component is available in a 28-pin QFN package, making it suitable for space-constrained applications.
Applications
The PIC16LF18857-I/ML is well-suited for a diverse array of applications, including industrial control systems, automotive electronics, home automation, consumer electronics, and Internet of Things (IoT) devices. Its low-power operation also makes it ideal for battery-operated gadgets and wearable technology.
Support and Resources
Microchip Technology provides extensive support for the PIC16LF18857-I/ML through its MPLAB® X Integrated Development Environment (IDE) and MPLAB Code Configurator. These software tools streamline the development process, from code writing and debugging to programming the MCU. Additionally, Microchip offers a variety of development boards and documentation to assist designers and engineers in getting their projects up and running quickly.