The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

PIC32MX470F512LT-I/TL

Part No PIC32MX470F512LT-I/TL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $6.2040 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
6+
$8.4410
$50.646
15+
$6.9260
$103.890
23+
$6.7090
$154.307
31+
$6.4930
$201.283
40+
$6.2770
$251.080
54+
$5.6270
$303.858
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 5,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MX
Package Tape & Reel
Product Status Obsolete
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 85
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 2.3V ~ 3.6V
Data Converters A/D 28x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 124-VFTLA Dual Rows, Exposed Pad
Supplier Device Package 124-VTLA (9x9)
Base Product Number PIC32MX470
Other Names PIC32MX470F512LT-I/TL,PIC32MX470F512LT-I/TLTR,PIC32MX470F512LT-I/TLDKR,PIC32MX470F512LT-I/TLCT
Standard Package 3,300
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264406-PIC32MX470F512LT-I/TL
Fake Threat In the Open Market 70 pct.

Description

Product Overview: PIC32MX470F512LT-I/TL

The PIC32MX470F512LT-I/TL is a high-performance 32-bit microcontroller from Microchip Technology, designed for embedded applications requiring significant processing power and peripheral integration. This microcontroller is a member of the PIC32MX family, which is known for its high-speed operation, large memory capacities, and extensive set of integrated features.

Key Features:

  • Core: The device is built around the MIPS M4K core, which operates at up to 120 MHz, providing the computational horsepower necessary for demanding applications.
  • Memory: It comes with 512 KB of Flash memory for program storage and 128 KB of RAM for data, ensuring ample space for complex applications.
  • Digital Peripherals: The microcontroller includes a variety of digital peripherals, such as multiple channels of 10-bit ADC, comparators, and a Parallel Master Port (PMP) for interfacing with parallel devices like LCDs.
  • Communication Interfaces: It offers a rich set of communication interfaces including UART, SPI, I2C, and USB, enabling easy data exchange with other devices and systems.
  • Timers and PWM: Advanced timing features include 16-bit and 32-bit timers, as well as PWM channels for precise control in applications like motor control and LED dimming.
  • Package: The PIC32MX470F512LT-I/TL is available in a 64-TQFP package, making it suitable for space-constrained applications.
  • Temperature Range: This microcontroller operates within the industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments.

Applications:

The PIC32MX470F512LT-I/TL is versatile and can be used in a wide range of applications, including:

  • Industrial Control Systems
  • Internet of Things (IoT) Devices
  • Automotive and Transportation
  • Medical Devices
  • Consumer Electronics
  • Robotics

With its robust feature set and high-performance capabilities, the PIC32MX470F512LT-I/TL from Microchip Technology is an excellent choice for designers looking to develop sophisticated embedded systems with stringent performance and reliability requirements.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.