EN
  • EN
  • DE

PM8070B1-F3GI

Part No PM8070B1-F3GI
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC PCI CONTROLLER UART 1071FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Protocol PCI
Function Controller
Interface UART
Package / Case 1071-BGA, FCBGA
Supplier Device Package 1071-FCBGA (27x27)
Standard Package 40 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 930749-PM8070B1-F3GI
Ultra Librarian 3D Model Ultra Librarian PM8070B1-F3GI CAD Model

Description

Microchip Technology's PM8070B1-F3GI: A Comprehensive Solution for Power Management

The PM8070B1-F3GI is a state-of-the-art power management integrated circuit (PMIC) developed by Microchip Technology, designed to cater to the demanding needs of modern electronic applications. This compact and efficient IC ensures reliable power distribution and management, making it an ideal choice for a wide range of products, from portable devices to complex industrial systems.

Key Features

  • High Integration: The PM8070B1-F3GI incorporates multiple power management functions in a single chip, reducing the need for additional components and simplifying the design process.
  • Versatile Power Solutions: It offers a variety of output options, including buck, boost, and linear regulators, to accommodate different voltage and current requirements.
  • Programmable Configuration: With its programmable features, the PMIC can be tailored to meet the specific power profiles of different applications, ensuring optimal performance.
  • Energy Efficiency: The device is designed with energy-saving techniques, such as low quiescent current and high conversion efficiency, to extend battery life in portable applications.
  • Protection Features: Built-in safety measures, such as over-current protection, thermal shutdown, and under-voltage lockout, safeguard the system against power-related anomalies.

Applications

The versatility of the PM8070B1-F3GI makes it suitable for a broad spectrum of applications, including:

  • Mobile and wearable devices
  • Smart home systems
  • Internet of Things (IoT) devices
  • Automotive electronics
  • Industrial control units

Product Specifications

The PM8070B1-F3GI is packaged in a compact form factor and is characterized by its robust performance in various conditions. It operates over a wide temperature range and is designed to meet the rigorous standards of industrial and automotive-grade components.

Conclusion

Microchip Technology's PM8070B1-F3GI is a comprehensive power management solution that combines functionality, efficiency, and reliability. Its integrated design, coupled with programmable features and protective measures, makes it a top choice for designers and engineers looking to optimize their power management systems. Whether for consumer electronics or industrial applications, the PM8070B1-F3GI stands out as a versatile and dependable PMIC.

You May Also Be Interested in

NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $1.5857
Microchip Technology
IC USB HUB CONTROLLER 48VQFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Need more? Email Us
Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Lowest to $32.6415
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109
Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245
Microchip Technology
IC ETHERNET SWITCH 3PORT 64-LQFP
Lowest to $12.1212
Cypress Semiconductor Corp
IC USB CNTRLR I2C/SPI/UART 24QFN
Lowest to $0.0937

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $232.6042 $232.6042
2+ $208.5417 $417.0834
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 111 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess