EN
  • EN
  • DE

SG7815AK-DESC

Part No SG7815AK-DESC
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 15V 1.5A TO3  /  Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Microchip Technology
Series Military, MIL-STD-883
Package Tray
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 35V
Voltage - Output (Min/Fixed) 15V
Voltage Dropout (Max) 2.5V @ 1A
Current - Output 1.5A
Current - Quiescent (Iq) 7 mA
PSRR 60dB (120Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case TO-204AA, TO-3
Supplier Device Package TO-3
Base Product Number SG7815
Other Names 1259-1041,1259-1041-MIL,5962-8855301YA,SG7815AKDESC
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244890-SG7815AK-DESC
Ultra Librarian 3D Model Ultra Librarian SG7815AK-DESC CAD Model

Description

The SG7815AK-DESC from Microchip Technology is a precision, military-grade voltage regulator integrated circuit designed to offer a stable 15V output with a high level of reliability. Part of Microchip's DESC (Defense Electronics Supply Center) series, this component is specifically engineered to meet stringent military specifications, making it an ideal choice for aerospace, defense, and other high-reliability applications where consistent performance is critical under extreme conditions.

Key Features

  • Fixed Output Voltage: This device provides a fixed output voltage of 15V, which is essential for applications requiring stable power supply.
  • High Output Current: The SG7815AK-DESC is capable of delivering a high output current, ensuring sufficient power for demanding electronic systems.
  • Low Dropout Voltage: The low dropout voltage feature allows for efficient operation, even when the input voltage is very close to the output voltage, minimizing power loss and heat generation.
  • Overcurrent Protection: Built-in overcurrent protection safeguards the device and the system it powers from damage due to excessive current draw.
  • Thermal Overload Protection: The thermal overload protection feature ensures the device operates within safe temperature ranges, preventing overheating and potential system failure.
  • Military-Grade Quality: As a DESC-approved product, it adheres to the highest quality and reliability standards required for military and aerospace applications.
  • Hermetically Sealed: The regulator is hermetically sealed to protect against environmental factors such as moisture, dust, and extreme temperatures, ensuring consistent performance and long-term durability.

Applications

The SG7815AK-DESC is designed for use in systems where failure is not an option. It is particularly suited for:

  • Avionics and onboard aircraft systems
  • Military communication equipment
  • Spacecraft power supply systems
  • Missile and weapons systems
  • Naval and marine electronics

In summary, the SG7815AK-DESC voltage regulator from Microchip Technology offers precision, high reliability, and robust protection features, making it the go-to choice for mission-critical applications in the most demanding environments.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess