EN
  • EN
  • DE

SG7815K-JAN

Part No SG7815K-JAN
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 15V 1.5A TO3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-3
Manufacturer Microchip Technology
Series Military, MIL-STD-883
Package Tray
Operating Temperature Range -55°C ~ 125°C
Mounting Through Hole
Package TO-204AA, TO-3
Case / Package TO-3
Family Name SG7815
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1259-1043, 1259-1043-MIL, M38510/10708BYA, Q12319209, SG7815KJAN
Quantity per package 20
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924842-SG7815K-JAN
Ultra Librarian 3D Model Ultra Librarian SG7815K-JAN CAD Model

Description

Microchip Technology's SG7815K-JAN Voltage Regulator

The SG7815K-JAN is a robust, high-quality voltage regulator from the esteemed manufacturer, Microchip Technology. Designed to cater to a wide range of applications, this component is part of Microchip's commitment to providing reliable and efficient power management solutions.

With an output voltage of 15V, the SG7815K-JAN ensures a stable voltage supply for your circuits. It is capable of delivering up to 1A of output current, making it suitable for moderate power requirements in both commercial and industrial environments. The device is engineered to maintain a consistent voltage level, which is crucial for sensitive electronic components that require a steady power source for optimal performance.

The SG7815K-JAN is characterized by its outstanding reliability and is built to withstand tough conditions. It features thermal overload protection, safeguarding the device against excessive temperatures that could potentially cause damage. Additionally, the regulator includes short-circuit protection, which ensures the device and your application are protected from unexpected current spikes that may occur during operation.

One of the key advantages of this voltage regulator is its low dropout voltage, which enhances its efficiency and allows it to operate effectively even in scenarios where the input voltage is not significantly higher than the output voltage. This makes the SG7815K-JAN an excellent choice for battery-powered applications where power conservation is vital.

For those concerned with compliance and standards, the SG7815K-JAN meets the stringent JAN (Joint Army/Navy) specifications, indicating that it is suitable for military and aerospace applications where reliability under extreme conditions is non-negotiable.

Whether you are designing power supplies for consumer electronics, automotive systems, or high-end aerospace instrumentation, the SG7815K-JAN from Microchip Technology is a dependable choice that promises performance, durability, and peace of mind.

To integrate the SG7815K-JAN into your design, refer to the detailed datasheets and application notes provided by Microchip Technology, which offer comprehensive guidance on usage, specifications, and recommended circuit configurations.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess