EN
  • EN
  • DE

SY100EPT23LKITR

Part No SY100EPT23LKITR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR DUAL 3.3V 8-MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal LVPECL
Output Signal LVTTL
Output Type Non-Inverted
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 212487-SY100EPT23LKITR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100EPT23LKITR CAD Model

Description

The SY100EPT23LKITR from Microchip Technology is a high-performance, low-power differential LVPECL to LVTTL translator. This device is designed to handle clock frequencies up to 3GHz and data rates up to 5Gbps, making it an excellent choice for high-speed data transmission and clock distribution applications.

Key Features

  • High-Speed Performance: Supports clock frequencies up to 3GHz and data rates up to 5Gbps.
  • Differential LVPECL Inputs: Accepts differential LVPECL input levels, providing compatibility with standard PECL operating levels.
  • LVTTL Outputs: Translates signals to LVTTL output levels for interfacing with TTL logic devices.
  • Power Supply: Operates from a 3.3V ±10% supply voltage, making it suitable for low-voltage applications.
  • Flow-Through Pinout: Simplifies PCB layout with a flow-through pinout design.
  • Temperature Range: Industrial temperature range from -40°C to +85°C ensures reliable operation in harsh environments.
  • Packaging: Available in a compact, RoHS-compliant, 8-pin MSOP package.

Applications

The SY100EPT23LKITR is ideal for use in a variety of applications that require high-speed signal processing and translation, including:

  • Telecommunications
  • Data communications
  • Networking equipment
  • Server and storage systems
  • Test and measurement equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability. The SY100EPT23LKITR is manufactured to the highest standards, ensuring that it meets the stringent requirements of today's advanced electronic systems. With its robust design and proven performance, this product is a reliable choice for designers looking to integrate high-speed signal translation capabilities into their projects.

You May Also Be Interested in

Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.4160
Texas Instruments
OCTAL BUS TRANSCEIVER WITH ADJUS / Translator Circuit Channel
Lowest to $1.3068
Nexperia USA Inc.
IC LP CONFIG GATE V-XLATR 6XSON
Need more? Email Us
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 50Mbps 6-XSON, SOT886 (1.45x1)
Need more? Email Us
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 20TSSOP
Lowest to $1.8903
Diodes Incorporated
IC TRNSLTR BIDIR X2DFN0910-6
Lowest to $0.1533
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1456
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 48SSOP
Lowest to $3.1303
NXP / Nexperia
IC TRNSLTR BIDIR 14DHVQFN
Lowest to $1.4076

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess