EN
  • EN
  • DE

SY89206VMG-TR

Part No SY89206VMG-TR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RECEIVER/BUFFER 1GHZ 8-MLF  /  Differential Receiver IC 8-MLF® (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series SY89
Package Tape & Reel
Logic Type Differential Receiver
Supply Voltage 3V ~ 3.6V, 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-VFDFN Exposed Pad, 8-MLF®
Supplier Device Package 8-MLF® (2x2)
Base Product Number SY89206
Other Names SY89206VMGTR,2156-SY89206VMG-TR,MICMICSY89206VMG-TR,576-2945-6,576-2945-2,SY89206VMG TR,576-2945-1,SY89206VMG TR,SY89206VMGTR
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256368-SY89206VMG-TR
Ultra Librarian 3D Model Ultra Librarian SY89206VMG-TR CAD Model

Description

Product Overview: SY89206VMG-TR by Microchip Technology

The SY89206VMG-TR is a high-speed, low-power differential receiver and transmitter from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed for precision applications, this device is part of Microchip's family of high-performance integrated circuits that cater to the demanding needs of modern communication systems.

Key Features

  • High-Speed Performance: The SY89206VMG-TR is capable of handling data rates up to 3.2Gbps, making it suitable for high-speed data transmission requirements.
  • Low Power Consumption: Engineered for efficiency, it operates with minimal power, which is crucial for reducing overall system energy consumption.
  • Differential Design: The differential inputs and outputs ensure improved noise immunity, which is essential for maintaining signal integrity in electrically noisy environments.
  • Flexible Power Supply: It supports a wide range of power supply voltages from 2.5V to 3.3V, providing versatility in various application settings.
  • Programmable Output Swing: Users can adjust the output voltage swing to optimize performance for specific applications.
  • Industrial Temperature Range: The device operates reliably across an industrial temperature range, ensuring stability and functionality in harsh conditions.

Applications

The SY89206VMG-TR is ideal for a broad array of applications that require high-speed data transmission and robust performance, including:

  • Fiber Optic Networks
  • Backplane Interconnects
  • Cellular Infrastructure
  • Gigabit Ethernet and 10G Ethernet
  • Storage Area Networks (SAN)

Packaging and Quality

Encased in a compact 16-pin MLF® package, the SY89206VMG-TR is designed to occupy minimal board space without sacrificing performance. It is available in tape and reel format, making it suitable for automated assembly processes. Microchip Technology ensures high-quality standards, and this product is subjected to rigorous testing to guarantee performance, reliability, and longevity in the field.

Whether for telecommunications, data centers, or industrial applications, the SY89206VMG-TR from Microchip Technology stands out as a robust solution for high-speed data communication needs.

You May Also Be Interested in

Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443
Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Renesas Electronics America
IC DDR REGISTER 48-TSSOP
Need more? Email Us
Microchip Technology
IC RCVR/LINE DVR CML LV 8-MLF
Lowest to $7.3390
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.5812
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $11.9288
ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess