EN
  • EN
  • DE

TC126331ECTTR

Part No TC126331ECTTR
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Description Conv DC-DC Single Step Up 2.2V to 10V 5-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Input Voltage 6 V
Maximum Operating Temperature 85 °C
Min Input Voltage 2.7 V
Min Operating Temperature -40 °C
Number of Outputs 1
Output Current 500 mA
Output Voltage 3.3 V
RoHS Compliant
Switching Frequency 115 kHz
Width 1.8 mm
Win Source Part Number 1030825-TC126331ECTTR
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC126331ECTTR CAD Model

Description

The TC1263-3.3ECTTR by Microchip Technology is a highly reliable, high-accuracy CMOS LDO (Low Dropout) voltage regulator designed to deliver a continuous 500 mA output current with a low dropout voltage of only 120 mV at full load. This device is an ideal power solution for battery-powered devices due to its low quiescent current and power-saving features.

Key Features:

  • Output Voltage: The TC1263-3.3ECTTR provides a fixed output voltage of 3.3V, suitable for a wide range of applications in electronics that require a stable and precise voltage source.
  • High Output Current: Capable of delivering up to 500 mA, this regulator can power a variety of components, from microcontrollers to small motors, without the need for an external pass transistor.
  • Low Dropout Voltage: With a dropout voltage of just 120 mV at full load, it ensures efficient operation even when the supply voltage is close to the output voltage, making it highly efficient for battery-operated devices.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection features to safeguard the device and the system from excessive temperature and current conditions.
  • Stable with Ceramic Output Capacitors: The TC1263-3.3ECTTR is stable with ceramic output capacitors, which are smaller, more reliable, and have a longer lifespan compared to their electrolytic counterparts.
  • Low Quiescent Current: It has a low quiescent current, which reduces power consumption when the device is in idle mode, thereby extending battery life in portable applications.
  • Package: Available in a small SOT-223 package, this device is suitable for space-constrained applications.

Applications:

The versatility of the TC1263-3.3ECTTR makes it suitable for a broad range of applications, including but not limited to:

  • Portable electronic devices
  • Battery-powered systems
  • Microcontroller power supplies
  • Handheld instruments
  • Linear power regulators for embedded systems

Overall, the TC1263-3.3ECTTR is a robust, reliable, and efficient solution for applications requiring a high-quality voltage regulator. Its combination of features ensures performance and stability in a variety of electronic devices.

You May Also Be Interested in

Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Agere Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess