EN
  • EN
  • DE

USB5534B-5000JZX

Part No USB5534B-5000JZX
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC HUB CTLR USB 3.0 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Protocol USB
Function Hub Controller
Interface USB
Standards USB 3.0
Supply Voltage (V) 1.25V, 3.3V
Temperature Range - Operating 0°C ~ 85°C
Manufacturer Package 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Part Number Series USB5534B
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805833-USB5534B-5000JZX
Ultra Librarian 3D Model Ultra Librarian USB5534B-5000JZX CAD Model

Description

Microchip Technology USB5534B-5000JZX USB 3.0 Hub Controller

The Microchip Technology USB5534B-5000JZX is a high-performance, low-power USB 3.0 hub controller that is part of Microchip's extensive portfolio of USB devices. This versatile and reliable controller is designed to enable seamless connectivity and expansion for a wide range of applications, including desktop and laptop PCs, docking stations, monitors, and many other consumer electronics devices.

The USB5534B-5000JZX integrates a 4-port SuperSpeed USB 3.0 hub with a 5 Gbps link rate, which significantly enhances data transfer rates for connected peripherals compared to USB 2.0. This makes it an ideal solution for applications that require fast data transfer, such as video streaming, data storage, and high-speed data acquisition.

One of the key features of the USB5534B-5000JZX is its support for flexible downstream port configurations. It offers a mix of USB 3.0 and USB 2.0 ports, allowing for backward compatibility with legacy USB devices while still providing the benefits of the latest USB 3.0 technology. This ensures that users can continue to use their existing USB 2.0 devices while also taking advantage of the speed enhancements from USB 3.0 peripherals.

The controller is also equipped with Microchip's proprietary MultiTRAK™ technology, which provides multiple transaction translators to optimize bandwidth allocation and ensure efficient data flow among multiple USB 2.0 devices. This results in improved performance and a better user experience when multiple devices are connected to the hub.

Furthermore, the USB5534B-5000JZX supports battery charging specifications, such as the USB Battery Charging Specification Rev. 1.2 and the Apple charging standards. This feature allows the hub to provide higher current levels for faster charging of portable devices like smartphones and tablets.

For developers and OEMs, the USB5534B-5000JZX offers configurable settings via an I2C interface or external EEPROM, which provides flexibility for system design and integration. The product is also available in a 72-pin QFN package, making it suitable for compact and space-constrained designs.

In summary, the Microchip Technology USB5534B-5000JZX is a sophisticated and adaptable USB 3.0 hub controller that delivers high-speed connectivity, backward compatibility, and efficient power management, making it a top choice for enhancing USB functionality in a variety of electronic devices.

You May Also Be Interested in

Cypress Semiconductor Corp
IC USB CNTRLR I2C/SPI/UART 24QFN
Lowest to $0.0937
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397
Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $1.5857
Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318
Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9775 $54.7525
25+ $4.0841 $102.1025
38+ $3.9565 $150.3470
53+ $3.8289 $202.9317
68+ $3.7012 $251.6816
91+ $3.3183 $301.9653
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,289 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess