EN
  • EN
  • DE

VSC3316XJK

Part No VSC3316XJK
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC Crosspoint Sw 16X16 196-FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package FCBGA
Mount Surface Mount
RoHS Compliant
Supply Type Single
Win Source Part Number 1020861-VSC3316XJK
Categories Interface - Specialized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VSC3316XJK CAD Model

Description

The VSC3316XJK is a cutting-edge, high-performance crosspoint switch developed by Microchip Technology, a leader in the semiconductor industry. This sophisticated product is designed to meet the demanding requirements of high-bandwidth signal routing, offering a versatile solution for a wide range of applications including data centers, telecommunications, and professional broadcasting equipment.

Key Features:

  • High-Speed Signal Routing: The VSC3316XJK provides seamless signal routing at high speeds, supporting data rates up to 12.5 Gbps per channel. This makes it an ideal choice for systems that require rapid data transfer and minimal signal degradation.
  • Scalable Architecture: Featuring a 16x16 crosspoint matrix, this switch can handle up to 256 single-ended or 128 differential I/O ports. Its scalable architecture allows for the expansion of system capabilities without compromising performance.
  • Low Power Consumption: Designed with energy efficiency in mind, the VSC3316XJK operates with low power consumption, reducing the overall power requirements of the systems in which it is deployed.
  • Programmable Equalization and Output Swing: With programmable input equalization and output swing, this product ensures signal integrity by compensating for losses in the transmission medium, which is crucial for maintaining high-quality signal transmission over long distances or through complex routing paths.
  • Flexible Configuration: The device can be easily configured via an I2C or SPI interface, providing users with the flexibility to tailor the switch's operation to their specific needs.

Applications:

  • Data Center Networking
  • Telecommunications Equipment
  • Professional A/V and Broadcasting Systems
  • Test and Measurement Equipment
  • High-Performance Computing

The VSC3316XJK from Microchip Technology is a versatile and reliable solution for complex signal routing challenges. Its combination of high-speed performance, scalability, and low power consumption makes it an excellent choice for system designers looking to enhance the capabilities of their high-bandwidth applications.

You May Also Be Interested in

Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
Texas Instruments
PATTI / Interface
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess