EN
  • EN
  • DE

2N3866A

Part No 2N3866A
Manufacturer Microsemi Corporation
Catalog Transistors - FETs, MOSFETs - RF
Description TRANS RF NPN 1W 400MA TO39
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Bulk
Part Status Obsolete(EOL)
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Maximum) 30V
Frequency - Transition 400MHz
Power - Max 1W
DC Current Gain (hFE) (Minimum) @ Ic, Vce 25 @ 50mA, 5V
Current - Collector (Ic) (Maximum) 400mA
Operating Temperature Range -65°C ~ 200°C (TJ)
Mounting Style Through Hole
Package TO-205AD, TO-39-3 Metal Can
Manufacturer Package TO-39
Win Source Part Number 762218-2N3866A
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name 2N3866A
Introduction Date July 27, 1999
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 2N3866A CAD Model

Description

The Microsemi Corporation 2N3866A is a through-hole NPN transistor with a power rating of 1W.

  • Maximum Collector Current: 400mA
  • Maximum Collector-Emitter Voltage: 30V
  • Minimum DC Current Gain: 25 @ 50mA, 5V
  • Transition Frequency: 400MHz
  • Package: TO-205AD, TO-39-3 metal can
  • Alternative Parts: 2N3866AJS, 2N3866AJSF
  • Supply and Demand Status: Limited
  • ECCN: EAR99
  • Country of Origin: Philippines

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5125 $62.5625
12+ $10.2667 $123.2004
18+ $9.9459 $179.0262
24+ $9.6251 $231.0024
32+ $9.3042 $297.7344
42+ $8.3416 $350.3472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,565 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess