EN
  • EN
  • DE

19267-0099

Part No 19267-0099
Manufacturer Molex, LLC
Catalog Heat Shrink Tubing
Description 3/32 HST BLACK SMALL 100 FOOT SP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Heat Shrink Tubing
Mfr Molex, LLC
Series Perma-Fit 19267
Package Box
Product Status Active
Type Tubing, Flexible
Shrinkage Ratio 2 to 1
Inner Diameter - Supplied 0.093" (2.36mm)
Inner Diameter - Recovered 0.056" (1.42mm)
Recovered Wall Thickness 0.020" (0.51mm)
Material Polyolefin (PO)
Color Black
Temperature Range - Operating -55°C ~ 135°C
Shrink Temperature 90°C
Base Product Number 019267
Standard Package 1 pcs
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1153291-19267-0099
Ultra Librarian 3D Model Ultra Librarian 19267-0099 CAD Model

Description

The 1153291-19267-0099 is a heat shrink tubing from Molex, LLC.

  • Category: Cables, Wires - Management - Heat Shrink Tubing
  • Flexibility: Flexible
  • Color: Black
  • Packaging: Box
  • Standard Package: 1 Piece
  • Material: Polyolefin (PO)
  • Shrinkage Ratio: 2 to 1
  • Supplied Inner Diameter: 0.093" (2.36mm)
  • Recovered Inner Diameter: 0.056" (1.42mm)
  • Recovered Wall Thickness: 0.020" (0.51mm)
  • Shrink Temperature: 90°C
  • Operating Temperature: -55°C to 135°C
  • REACH Status: Available Upon Request
  • HTSUS Code: 3926.90.9985
  • Base Product Number: 019267
  • Status: Active

You May Also Be Interested in

TE Connectivity
Heat Shrink Cable Boots & End Caps 222D953-25-10-0
Need more? Email Us
Qualtek
HEATSHRINK 100/40MM-15M
Need more? Email Us
TE Connectivity
HEAT SHRINK TUBING
Need more? Email Us
TE Connectivity
CABLE FDTHROUGH 24.1MM M30 ALUM / Cable Feedthrough 0.95" (24.1mm) Aluminum Alloy, Cadmium Plated, Electroless M30x1.5 Olive
Need more? Email Us
TE Connectivity
HEAT SHRINK TUBING / Heat Shrink Tubing, Flexible 0.280" (7.11mm) 2 to 1 Black 0.125' (38.10mm, 1.50")
Need more? Email Us
TE Connectivity
Flexible Flame-Retardant General Purpose Polyolefin Tubing 2: 1 1/4-Inch Red
Lowest to $20.9724
TE Connectivity
HEATSHRINK 3/4" X 1' BLACK / Heat Shrink Tubing, Semi Rigid 0.750" (19.05mm) 3 to 1 Black 1.00' (304.80mm, 12.00")
Need more? Email Us
TE Connectivity
HEAT SHRINK TUBING
Need more? Email Us
TE Connectivity
LABEL HEAT SHRINKABLE YELLOW / Yellow Heat Shrinkable Label 0.19" x 1.97" (4.8mm x 50.0mm)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess