EN
  • EN
  • DE

2SC3478A

Part No 2SC3478A
Manufacturer NEC
Catalog Transistors (BJT) - Single
Description NPN SILICON TRANSISTORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1125430-2SC3478A
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC3478A CAD Model

Description

The 2SC3478A is a silicon NPN epitaxial planar transistor manufactured by NEC. It's designed for high-frequency amplifier applications.

Applications:

  • Low-Noise Amplifiers (LNAs): Used in radio frequency (RF) front-end circuits to amplify weak signals with minimal added noise.
  • Oscillators: Employed in oscillator circuits to generate stable and precise frequencies.
  • Mixers: Used in frequency mixers to combine or convert signals in communication systems.
  • RF Amplifiers: Applied in various RF amplification stages to boost signal strength.
  • High-Frequency Oscillators: Suitable for oscillators requiring stable performance in high frequency ranges.

Features:

  • Low Noise Figure: Minimizes added noise, crucial for sensitive receiver applications.
  • High Transition Frequency (fT): Enables operation at high frequencies with good gain.
  • High Gain-Bandwidth Product: Provides a wide bandwidth for signal amplification.
  • Low Collector Output Capacitance: Reduces signal attenuation at high frequencies.
  • Surface Mount Package: Facilitates easy and efficient assembly on printed circuit boards (PCBs).

Benefits:

  • Improved Receiver Sensitivity: Enhances the ability to detect weak signals in communication systems.
  • Stable Oscillation: Ensures reliable and consistent frequency generation in oscillator circuits.
  • Enhanced Signal Amplification: Provides high gain and wide bandwidth for amplifying signals.
  • Reduced Signal Loss: Minimizes signal attenuation at high frequencies for better performance.
  • Simplified Assembly: Surface mount design enables efficient and automated assembly processes.

Additional Details:

The 2SC3478A has specific voltage and current ratings, such as a collector-emitter voltage (Vceo) and collector current (Ic). It typically comes in a small surface-mount package like SOT-23. Refer to the manufacturer's datasheet for precise electrical characteristics, such as the noise figure (NF), transition frequency (fT), and collector output capacitance (Cob).

You May Also Be Interested in

Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1009 $63.0270
70+ $1.7244 $120.7080
105+ $1.6701 $175.3605
145+ $1.6170 $234.4650
185+ $1.5627 $289.0995
250+ $1.4010 $350.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess