The SI7948DP is a P-Channel MOSFET manufactured by Vishay Siliconix. It is designed for use in a variety of power management applications, offering efficient switching and low on-resistance. This MOSFET is part of Vishay's extensive portfolio of power semiconductors, known for their reliability and performance.
Applications
- Load switching
- Power management in portable devices
- DC-DC converters
- Battery management systems
- Power distribution
Features
- P-Channel MOSFET
- Low on-resistance (R<sub>DS(on))
- High current capability
- Logic-level gate drive
- TrenchFET Power MOSFET technology
- 100% Rg and UIS tested
Benefits
- Efficient switching reduces power losses, improving system efficiency.
- Low on-resistance minimizes voltage drop and power dissipation.
- High current capability allows for driving demanding loads.
- Logic-level gate drive simplifies interfacing with digital control circuits.
- Enhances system reliability and performance.
Additional Details
The SI7948DP is a P-Channel enhancement mode MOSFET. It features a low gate threshold voltage, making it suitable for logic-level gate drive applications. The device is available in a PowerPAK SO-8 package, which offers excellent thermal performance. The operating temperature range is -55°C to +150°C. This MOSFET is commonly used in power supplies, motor control circuits, and other power management applications. Its low on-resistance and fast switching speed contribute to high efficiency and low heat generation. The device is lead-free and RoHS compliant. The SI7948DP provides a reliable and efficient solution for power switching and control applications.