EN
  • EN
  • DE

74HC4053DB,112

Part No 74HC4053DB,112
Manufacturer Nexperia USA Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX TRIPLE 2X1 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Nexperia USA Inc.
Package Tube
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 16-SSOP (0.209", 5.30mm Width)
Case / Package 16-SSOP
Family Name 74HC4053
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1727-3308, 935166800112, 568-2694-5, 568-2694-5-ND
Quantity per package 78
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 857870-74HC4053DB,112
Ultra Librarian 3D Model Ultra Librarian 74HC4053DB,112 CAD Model

Description

The Nexperia 74HC4053DB,112 is a 16-SSOP (0.209", 5.30mm Width) integrated circuit that is ideal for use in various electronic circuits.

  • Series: 74HC4053 family
  • Use: integrated circuits (ICs)
  • Package: tube
  • Supply and Demand: limited supply and demand status
  • REACH: REACH unaffected
  • ECCN: EAR99
  • Operating temperature range: -40°C ~ 125°C

You May Also Be Interested in

Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 300mOhm SOT-23-6
Lowest to $2.5940
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 195Ohm 16-SOIC
Lowest to $0.9611
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Texas Instruments
IC SWITCH QUAD 1X1 14TVSOP / 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
Lowest to $0.4293
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
465+ $0.1083 $50.3595
990+ $0.1014 $100.3860
1,535+ $0.0979 $150.2765
2,205+ $0.0909 $200.4345
2,865+ $0.0874 $250.4010
3,580+ $0.0839 $300.3620
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 87,670 pieces
MOQ: 465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess