EN
  • EN
  • DE

BZB84-C56,215

Part No BZB84-C56,215
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 56V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Configuration 1 Pair Common Anode
Voltage - Zener (Nom) (Vz) 56V
Tolerance ±5%
Maximum Power Dissipation 300mW
Impedance (Max) (Zzt) 200 Ohm
Current - Reverse Leakage @ Vr 50nA @ 39.2V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Win Source Part Number 1025722-BZB84-C56,215
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZB84-C56,215 CAD Model

Description

The Nexperia USA Inc. BZB84-C56,215 is a pair of common anode zener diodes.

  • Mounting Type: SMD (SMT)
  • Tolerance: ±5%
  • Forward Voltage (Max): 900mV @ 10mA
  • Reverse Leakage Current: 50nA @ 39.2V
  • Zener Voltage: 56V
  • Impedance (Max): 200 Ohm
  • Package: TO-236AB (SOT23)
  • Power Dissipation (Max): 300mW
  • Category: Discrete Semiconductor Products
  • Status: Active
  • Supply and Demand Status: Balanced

You May Also Be Interested in

NXP / Nexperia
Dual Zener diodes
Need more? Email Us
NXP / Nexperia
Dual Zener diodes
Need more? Email Us
Panasonic
DIODE ZENER ARRAY 3.6V SMINI4 / Diode Zener Dual Parallel 3.6V 5% 200mW 4-Pin SMini4-F3-B T/R
Lowest to $0.1168
Panjit
TRIPLE ISOLATED 200mW ZENERS
Lowest to $1.1608
Panjit
TRIPLE ISOLATED 200mW ZENERS
Need more? Email Us
Vishay
DIODE ZENER 9.1V 300MW SOT23 / Diode Zener Dual Common Cathode 9.1V 5% 300mW 3-Pin SOT-23 T/R
Need more? Email Us
NXP / Nexperia
Voltage regulator double diodes
Lowest to $0.1094
Panjit
TRIPLE ISOLATED 200mW ZENERS
Need more? Email Us
Panjit
Lowest to $0.7219

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess