EN
  • EN
  • DE

2PC4617SM,315

Part No 2PC4617SM,315
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description TRANS NPN 50V 0.1A SC101
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 200mV @ 5mA, 50mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 270 @ 1mA, 6V
Maximum Power Dissipation 430mW
Frequency - Transition 100MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-75
Win Source Part Number 1004107-2PC4617SM,315
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2PC4617SM,315 CAD Model

Description

2PC4617SM,315 - NXP Bipolar Transistor

The 2PC4617SM,315 is a high-quality bipolar (BJT) transistor from NXP Semiconductors, a leader in the electronic components industry. This small-signal transistor is designed for general-purpose amplification and switching applications, making it a versatile component for a wide range of electronic circuits.

Key Features

  • Type: NPN
  • Package: SOT883B, a small Surface-Mounted Device (SMD) package, ideal for space-constrained applications.
  • Collector-Emitter Voltage (Vceo): 50V, providing sufficient voltage handling capability for many electronic designs.
  • Collector Current (Ic): 150 mA, suitable for a range of low to medium current applications.
  • Power Dissipation (Pd): 250 mW, indicating the amount of power it can dissipate without exceeding its maximum operating temperature.
  • DC Current Gain (hFE): 100 to 600, offering a balanced amplification factor for various signal processing needs.
  • Transition Frequency (fT): 250 MHz, ensuring good performance in high-frequency applications.
  • Operating Temperature Range: -65°C to +150°C, providing reliability across a wide range of environmental conditions.

Applications

The 2PC4617SM,315 transistor is suitable for use in a variety of electronic circuits, including but not limited to:

  • Low noise audio amplifiers
  • Signal processing
  • Switching and linear amplification
  • Driver stages in Hi-Fi amplifiers and television circuits
  • Control circuits in embedded systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the 2PC4617SM,315 is no exception. This transistor is built to meet stringent industry standards, ensuring consistent performance and durability for the end-user. Whether you are designing consumer electronics, industrial control systems, or communication devices, the 2PC4617SM,315 from NXP provides the reliability and efficiency you need.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess