EN
  • EN
  • DE

BLA6G1011LS-200RG

Part No BLA6G1011LS-200RG
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description RF Manual 16th edition
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1153653-BLA6G1011LS-200RG
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BLA6G1011LS-200RG CAD Model

Description

The BLA6G1011LS-200RG is a state-of-the-art RF power transistor developed by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This high-performance transistor is designed to operate at a frequency range of 1.0 GHz to 1.1 GHz, making it an ideal component for a variety of RF applications, including but not limited to broadcast transmitters, cellular base station amplifiers, industrial, scientific, and medical (ISM) applications, as well as RF energy solutions.

Key Features

  • Frequency Range: Optimized for 1.0 GHz to 1.1 GHz operations, this transistor is versatile for multiple RF applications.
  • Power Output: With an impressive output power of 200W, the BLA6G1011LS-200RG is capable of delivering strong performance in demanding environments.
  • Efficiency: The device boasts a high efficiency, which is crucial for minimizing heat generation and ensuring reliable operation over extended periods.
  • Integrated ESD Protection: Built-in electrostatic discharge protection enhances the durability of the transistor, making it more resilient against unexpected electrical spikes.
  • Ruggedness: The BLA6G1011LS-200RG is designed to withstand severe load mismatch conditions, ensuring consistent performance and longevity.
  • Thermal Performance: Superior thermal management is achieved through the use of advanced materials and design, which helps to maintain optimal operating temperatures.

Applications

The BLA6G1011LS-200RG's robust design and impressive specifications make it suitable for a wide range of applications. Its primary use in RF energy and industrial applications underscores its adaptability and effectiveness in environments that demand high power and reliability. Additionally, its frequency range positions it as a prime choice for broadcast and cellular applications, where clear and strong signal transmission is paramount.

Conclusion

NXP's BLA6G1011LS-200RG is a testament to the company's commitment to providing high-quality, durable, and efficient RF components. This RF power transistor is an excellent choice for designers and engineers looking for a reliable solution that can deliver high power, efficiency, and performance in a variety of RF applications.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess