EN
  • EN
  • DE

BZB84-C3V6

Part No BZB84-C3V6
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 3.6V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Configuration 1 Pair Common Anode
Voltage - Zener (Nom) (Vz) 3.6V
Tolerance ±5%
Maximum Power Dissipation 300mW
Impedance (Max) (Zzt) 90 Ohm
Current - Reverse Leakage @ Vr 5μA @ 1V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Win Source Part Number 201769-BZB84-C3V6
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZB84-C3V6 CAD Model

Description

The NXP BZB84-C3V6 represents a pinnacle of precision and reliability in voltage regulation technology. Designed as a dual Zener diode, this component is essential for numerous electronic applications that require a stable reference voltage or protective elements for sensitive circuits.

Key Features

  • Zener Voltage: The BZB84-C3V6 offers a nominal Zener voltage of 3.6V, making it suitable for a variety of low-voltage applications.
  • Dual Diode Configuration: This component integrates two Zener diodes in a single SOT23 (TO-236AB) surface-mount package, providing a compact solution for voltage regulation or protection needs.
  • Power Dissipation: With a total power dissipation of 300 mW, this Zener diode can handle adequate power levels for most small-scale applications.
  • Low Leakage Current: It features a low leakage current, which ensures minimal power loss and enhances the overall efficiency of the circuit.
  • High Surge Capability: The BZB84-C3V6 is capable of withstanding surge currents, offering robust protection against voltage spikes.

Applications

The versatility of the NXP BZB84-C3V6 makes it an ideal choice for a broad range of applications, including:

  • Power supply regulation
  • Overvoltage and transient voltage protection
  • Voltage reference
  • Switching power supplies
  • Consumer electronics

Quality and Reliability

NXP Semiconductors is a trusted name in the industry, known for its commitment to quality and performance. The BZB84-C3V6 Zener diode is produced with the highest standards, ensuring that each component delivers consistent performance and reliability. Whether you're designing a new circuit or repairing an existing one, the BZB84-C3V6 from NXP is a choice you can depend on.

You May Also Be Interested in

NXP / Nexperia
Dual Zener diodes
Need more? Email Us
Rohm Semiconductor
Zener diode
Lowest to $0.1351
NXP / Nexperia
Dual Zener diodes
Need more? Email Us
Rohm Semiconductor
Zener diode
Lowest to $0.0681
Panjit
TRIPLE ISOLATED 200mW ZENERS
Need more? Email Us
Central Semiconductor Corp
DUAL ZENER DIODE 3.6 VOLTS THRU 33 VOLTS 350mW, 5% TOLERANCE
Lowest to $1.6066
Diodes Incorporated
DIODE ZENER ARRAY 5.6V SOT363 / Diode Zener Dual Anti Parallel 5.6V 7.14% 200mW 6-Pin SOT-363 T/R
Lowest to $0.0589
NXP / Nexperia
Voltage regulator double diodes
Lowest to $0.1094
NXP / Nexperia
Dual Zener diodes
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0568 $58.1240
135+ $0.8674 $117.0990
210+ $0.8397 $176.3370
285+ $0.8131 $231.7335
370+ $0.7854 $290.5980
495+ $0.7046 $348.7770
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 101,200 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess