EN
  • EN
  • DE

IP4041CX25/LF/P

Part No IP4041CX25/LF/P
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1149+
Reference case BGA25
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 718658-IP4041CX25/LF/P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IP4041CX25/LF/P CAD Model

Description

The IP4041CX25/LF/P is a state-of-the-art ESD protection device designed and manufactured by NXP Semiconductors. This product is specifically engineered to safeguard high-speed data lines from electrostatic discharge (ESD) that can occur during everyday use, which can be detrimental to the integrity and functionality of electronic equipment.

Key Features

  • ESD Protection: The device offers robust ESD protection for high-speed interfaces, ensuring that sensitive components remain safe from sudden electrical surges.
  • Low Capacitance: With a low loading capacitance, the IP4041CX25/LF/P is ideal for preserving signal integrity on high-speed data lines, making it suitable for applications such as USB 2.0, HDMI, Ethernet, and other communication ports.
  • Multi-Line Protection: This component is capable of protecting multiple lines, providing a compact and efficient solution for comprehensive ESD defense.
  • Lead-Free (LF) Package: The product comes in a lead-free package, denoted by the "LF" in its name, which aligns with modern environmental standards and regulations.
  • Space-Saving Design: The small form factor of the package allows for space-efficient PCB design, which is crucial in today's miniaturized electronic assemblies.

Applications

The IP4041CX25/LF/P is versatile and can be used across a wide range of applications. It is particularly useful in:

  • Mobile Devices
  • Personal Computers and Laptops
  • Consumer Electronics
  • Networking Equipment
  • Telecommunication Systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability. The IP4041CX25/LF/P is built to meet the highest industry standards, ensuring performance and durability in even the most demanding situations. Whether you're designing for consumer electronics or industrial applications, this ESD protection device is an excellent choice for safeguarding your high-speed data interfaces.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3574 $58.9350
60+ $1.9346 $116.0760
93+ $1.8746 $174.3378
128+ $1.8134 $232.1152
165+ $1.7533 $289.2945
221+ $1.5720 $347.4120
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,390 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess