The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

MC33897AEFR2

Part No MC33897AEFR2
Manufacturer NXP
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER CAN SW 14-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module ECAD

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $7.979 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
5+
$11.6420
$58.210
11+
$9.5530
$105.083
17+
$9.2540
$157.318
23+
$8.9560
$205.988
29+
$8.6570
$251.053
39+
$7.7620
$302.718
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 15,965 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Supply and Demand Status Limited
Fake Threat In the Open Market 56 pct.
Popularity Medium
Win Source Part Number 1073450-MC33897AEFR2
Case / Package 14-SOIC
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C
Supply Voltage - Operating 12V
Data Rate 83.33Kbps
Receiver Hysteresis 500mV
Duplex Half
Number of Drivers/Receivers 1/1
Protocol CAN
Type Transceiver
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer NXP
Categories Integrated Circuits

Description

MC33897AEFR2 - NXP Single Wire CAN Transceiver

The MC33897AEFR2 by NXP Semiconductors is a single wire Controller Area Network (CAN) transceiver designed for automotive and industrial applications where high-speed data communication is required with minimal wiring. This transceiver is specifically engineered to operate over a single wire, making it an ideal solution for networks where low cost and simple wiring are key considerations.

Key Features

  • Single Wire CAN Interface: Allows for bidirectional data communication on a single conductor at speeds up to 33.3 kbps.
  • High Electromagnetic Compatibility (EMC): Provides robust protection against electromagnetic interference, ensuring reliable communication in harsh environments.
  • Thermal Protection: Includes an integrated thermal shutdown feature to protect the device from overheating.
  • Low Current Standby Mode: Reduces power consumption when the network is idle, making it suitable for battery-operated systems.
  • Voltage Range: Designed to operate over a wide range of supply voltages from 5V to 27V, accommodating various automotive power systems.

Applications

The MC33897AEFR2 is widely used in automotive applications such as body control modules, gateways, and instrument clusters. It is also suitable for industrial applications where a cost-effective, high-integrity data link is required, including building automation and industrial control systems.

Package and Quality

This transceiver comes in a compact 8-SOIC package, making it suitable for space-constrained applications. NXP's commitment to quality ensures that the MC33897AEFR2 meets stringent automotive industry standards for performance and reliability.

Ordering Information

The product is available for order under the part number MC33897AEFR2, and it is shipped in tape and reel packaging suitable for automated assembly processes.

Conclusion

With its robust design, EMC compliance, and low-power operation, the MC33897AEFR2 from NXP is a reliable choice for designers looking to implement a single wire CAN network in automotive or industrial settings.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.