EN
  • EN
  • DE

MC33978AEK

Part No MC33978AEK
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 32SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Multiple Switch Detection Interface 32-SOIC-EP
Manufacturer NXP
Package Tube
Mounting Surface Mount
Package 32-SSOP (0.295", 7.50mm Width) Exposed Pad
Case / Package 32-SOIC-EP
Family Name MC33978
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 42
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883416-MC33978AEK
Ultra Librarian 3D Model Ultra Librarian MC33978AEK CAD Model

Description

Product Overview: MC33978AEK from NXP

The MC33978AEK is a sophisticated switch detection interface designed by NXP Semiconductors, tailored for the automotive industry. This advanced component is engineered to interface directly with the vehicle's microcontroller, providing an efficient solution for monitoring switch status in various systems such as body control, lighting, and power management.

Key Features

  • Multiple Switch Inputs: The MC33978AEK supports up to 22 switch inputs, allowing for extensive monitoring capabilities across a wide array of switches.
  • Wet and Dry Contact Modes: It can operate in both wet and dry contact modes, giving it the versatility to handle different types of switch applications.
  • Programmable Wake-Up Functionality: Features a programmable wake-up function on all switch inputs to ensure low power consumption during idle states.
  • Robust Serial Peripheral Interface (SPI): Equipped with a robust SPI for communication with the main microcontroller, ensuring reliable data transfer.
  • Diagnostic and Protection Features: Includes various diagnostic features and offers protection against overcurrent, overvoltage, and electrostatic discharge (ESD).

Applications

The MC33978AEK is ideal for a range of automotive applications, including:

  • Body control modules
  • Lighting control systems
  • Power management systems

Technical Specifications

With an operating voltage range of 5.5V to 27V, the MC33978AEK is designed to withstand the demanding conditions of automotive environments. It also supports an extended temperature range, making it suitable for use in various climates and driving conditions.

Quality and Reliability

NXP's commitment to quality and reliability is evident in the MC33978AEK, which is built to meet the stringent requirements of the automotive industry. Its design ensures long-term performance and stability, making it a trusted choice for vehicle manufacturers and automotive system designers.

You May Also Be Interested in

Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
Texas Instruments
PATTI / Interface
Need more? Email Us
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8189 $59.0945
11+ $9.6976 $106.6736
16+ $9.3945 $150.3120
22+ $9.0915 $200.0130
29+ $8.7884 $254.8636
39+ $7.8793 $307.2927
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess