EN
  • EN
  • DE

MPXV5010GC6U

Part No MPXV5010GC6U
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR INTEG SILICON PRESSURE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Pressure Sensor 1.45PSI (10kPa) Vented Gauge Male - 0.13" (3.17mm) Tube 0.2 V ~ 4.7 V 8-SMD, Gull Wing, Top Port
Manufacturer NXP
Series MPXV5010
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Package 8-SMD, Gull Wing, Top Port
Family Name MPXV5
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number Q1144023, 935313728174
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928023-MPXV5010GC6U
Ultra Librarian 3D Model Ultra Librarian MPXV5010GC6U CAD Model

Description

Overview of NXP MPXV5010GC6U Pressure Sensor

The NXP MPXV5010GC6U is a state-of-the-art pressure sensor designed for a wide range of applications that require a reliable and accurate measurement of pressure. This compact sensor is part of NXP's MPX series and is particularly suitable for applications involving medical devices, industrial controls, and other systems where precision is paramount.

Key Features

  • Integrated Silicon Pressure Sensor: The MPXV5010GC6U is an integrated silicon pressure sensor for a high level of accuracy and reliability. It operates on the principle of piezoresistive technology, which ensures excellent sensitivity and response time.
  • Pressure Range: This sensor is designed to measure differential pressures ranging from 0 to 10 kPa (0 to 1.45 psi), making it versatile for various low-pressure applications.
  • Temperature Compensated: The MPXV5010GC6U provides temperature-compensated outputs, which means the sensor's readings remain consistent across a wide temperature range.
  • Calibrated Output: It offers a calibrated and temperature-compensated voltage output, which simplifies integration into existing systems and reduces the need for additional components.
  • Small Form Factor: The sensor comes in a compact 1369 mm² outline small outline package (SSOP), which is ideal for space-constrained applications.
  • Supply Voltage: It operates at a supply voltage of 5V, making it compatible with a broad range of electronic devices and systems.

Applications

The MPXV5010GC6U's versatility makes it suitable for numerous applications, including:

  • Level and flow measurement in industrial systems
  • Medical equipment such as blood pressure monitors
  • Air movement control in HVAC systems
  • Fluid management and control systems

Conclusion

With its precise measurement capabilities, compact size, and ease of integration, the NXP MPXV5010GC6U pressure sensor is an excellent choice for designers and engineers looking to add reliable pressure sensing to their projects. Its robust design and high-quality construction ensure long-term performance, making it a trusted component in the industry.

You May Also Be Interested in

Honeywell
SENSOR 1PSIG 0.08\
Need more? Email Us
TE Connectivity
TRANSDUCER
Need more? Email Us
Honeywell
SENSOR 1000PSIA COMP RATIO OUT
Need more? Email Us
Honeywell
PRESSURE TRANSDUCER
Need more? Email Us
Honeywell
SENSOR AMP 500PSI 4-20MA OUT
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 2.5PSIG .075V
Need more? Email Us
Honeywell
SENSOR 0.87PSID 0.19\
Need more? Email Us
Amphenol
SENSOR 0.36PSID 0.08\
Need more? Email Us
Honeywell
SENSOR 1PSIG 12BIT 4SIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.5302 $55.5906
7+ $15.2042 $106.4294
11+ $14.7291 $162.0201
15+ $14.2540 $213.8100
19+ $13.7788 $261.7972
25+ $12.3534 $308.8350
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 950 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess