EN
  • EN
  • DE

MW7IC930GNR1

Part No MW7IC930GNR1
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MW7IC930G - SRF LDMOS Wideband I / RF Mosfet 28 V 285 mA 920MHz ~ 960MHz 35.9dB 3.2W TO-270 WBL-16 GULL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP
Package Bulk
Product Status Obsolete
Technology LDMOS (Dual)
Configuration 2 N-Channel
Frequency 920MHz ~ 960MHz
Gain 35.9dB
Voltage - Test 28 V
Current Rating (Amps) 10µA
Current - Test 285 mA
Power - Output 3.2W
Voltage - Rated 65 V
Mounting Type Surface Mount
Package / Case TO-270-16 Variant, Gull Wing
Supplier Device Package TO-270 WBL-16 GULL
Standard Package 1 pcs
Win Source Part Number 928532-MW7IC930GNR1
Ultra Librarian 3D Model Ultra Librarian MW7IC930GNR1 CAD Model

Description

The NXP MW7IC930GNR1 is a high-performance RF power transistor designed to deliver exceptional efficiency and power for a wide range of applications. This advanced silicon-based LDMOS transistor is part of NXP's RF power solutions, renowned for their reliability and cutting-edge technology. It is ideally suited for use in RF energy, industrial, scientific, and medical (ISM) applications, as well as for radio and TV broadcasting, aerospace, mobile radio, and test and measurement equipment.

Key Features:

  • Frequency Range: The MW7IC930GNR1 operates over a broad frequency range, making it versatile for various applications.
  • High Output Power: It is capable of delivering a high output power, which is essential for applications requiring strong signal amplification.
  • High Gain: The device offers high gain, ensuring efficient signal amplification and minimizing the need for additional stages.
  • Efficiency: With its high efficiency, the MW7IC930GNR1 helps to reduce power consumption and heat generation, leading to longer system life and lower operating costs.
  • Thermal Performance: Excellent thermal performance is achieved through the use of advanced packaging technology, which aids in heat dissipation.
  • Robustness: The transistor is designed to be rugged and withstand harsh operating conditions, making it reliable for mission-critical applications.

Applications:

  • RF Energy Applications
  • Industrial, Scientific, and Medical (ISM) Applications
  • Radio and TV Broadcasting
  • Aerospace and Defense
  • Mobile Radio Systems
  • Test and Measurement Equipment

The MW7IC930GNR1 from NXP is a testament to the company's commitment to providing high-quality RF components that push the boundaries of performance and efficiency. Whether you're developing a system for commercial or industrial use, this RF power transistor is engineered to meet the most demanding requirements and ensure your applications run seamlessly.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.2363 $82.4726
3+ $33.8350 $101.5050
5+ $32.7776 $163.8880
7+ $31.7203 $222.0421
9+ $30.6629 $275.9661
11+ $27.4909 $302.3999
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 205 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess