EN
  • EN
  • DE

N74F153D

Part No N74F153D
Manufacturer NXP / Nexperia
Description Dual 4-line to 1-line multiplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1229221-N74F153D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian N74F153D CAD Model

Description

Introducing the N74F153D Multiplexer from NXP Semiconductors

The N74F153D is a high-performance, dual 4-input multiplexer designed by the renowned NXP Semiconductors. This versatile component is a crucial building block in digital systems where it is necessary to select one line of data from multiple sources. It is widely used in applications such as data routing, signal gating, and function generation, making it an indispensable part of modern electronic designs.

Key Features of N74F153D

  • Multiple Input Options: The device features two individual 4-input multiplexers with common select inputs and separate enable inputs, providing flexibility and ease of use in various configurations.
  • High-Speed Operation: Engineered for rapid performance, the N74F153D operates at exceptional speeds, ensuring minimal propagation delay and increased efficiency in high-frequency applications.
  • Low Power Consumption: Despite its high-speed capabilities, the N74F153D is designed to maintain low power dissipation, making it suitable for power-sensitive designs.
  • Standard Pin Configuration: The device comes in a standard 16-pin plastic SO package, which is compatible with most breadboards and PCBs, ensuring easy integration into existing systems.
  • High Noise Immunity: NXP's design ensures that the N74F153D has a high noise immunity, which is critical for maintaining signal integrity in noisy environments.

Applications

The N74F153D multiplexer is an ideal choice for multiple digital applications, including:

  • Data multiplexing
  • Signal routing
  • Function generation
  • Control systems
  • Computer logic systems

Technical Specifications

With its industry-standard SO-16 packaging, the N74F153D is compatible with surface mount technology, making it suitable for automated assembly processes. The device operates over a wide voltage range and has a typical switching time that allows for high-speed operation in digital circuits. Its robust design ensures reliable performance even in demanding conditions.

For designers and engineers looking for a reliable multiplexer to handle complex digital tasks, the N74F153D from NXP Semiconductors offers the perfect combination of speed, power efficiency, and versatility. Its technical excellence and adaptability make it a top choice for both prototyping and mass production.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4902 $59.7648
57+ $2.0432 $116.4624
88+ $1.9797 $174.2136
121+ $1.9150 $231.7150
156+ $1.8515 $288.8340
209+ $1.6597 $346.8773
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess