EN
  • EN
  • DE

NTS0302JKZ

Part No NTS0302JKZ
Manufacturer NXP / Nexperia
Catalog Logic - Specialty Logic
Description IC VOLT  TRANSLATOR X2SON8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201123-NTS0302JKZ
Win Source Part Number Cross
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Logic Specialty Logic
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Logic Type Translating Transceiver
Supply Voltage 0.95V ~ 3.6V, 1.65V ~ 5.5V
Number of Bits 2
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian NTS0302JKZ CAD Model

Description

The NTS0302JKZ is a high-performance, dual bidirectional translating switch designed by NXP Semiconductors, tailored for voltage level translation applications where data integrity and device interoperability are paramount. This component is part of NXP's extensive logic devices portfolio, which is renowned for its quality, reliability, and innovative features.

Key Features

  • Bi-Directional Interface: With its dual bidirectional data path, the NTS0302JKZ allows seamless data flow between high-voltage and low-voltage circuits, making it ideal for multi-voltage systems.
  • Auto Direction Sensing: The switch does not require direction control, simplifying the interface design by automatically sensing the direction of data flow.
  • Wide Voltage Range: The device supports a wide range of supply voltages from 1.65V to 5.5V, which enables interfacing between low-voltage and higher-voltage components without the need for additional level shifters.
  • Low ON Resistance: The NTS0302JKZ features a low ON resistance, which ensures minimal signal distortion and maintains signal integrity.
  • Power-Off Protection: Inputs can be connected to a high-voltage source when the device is powered off, providing design flexibility and protecting the device from potential damage.
  • ESD Protection: Integrated electrostatic discharge (ESD) protection circuits safeguard the device from static damage, enhancing its durability in sensitive applications.

Applications

The NTS0302JKZ is versatile and can be used in a variety of applications, including but not limited to:

  • Mobile Devices
  • Computing Devices
  • Consumer Electronics
  • Data Communication Systems
  • Embedded Systems

Package and Quality

This component is available in a space-saving XQFN16 package, which is ideal for compact PCB layouts. NXP's commitment to quality ensures that the NTS0302JKZ meets the stringent industry standards for performance and reliability, making it a trustworthy choice for designers and engineers looking to implement level translation in their systems.

You May Also Be Interested in

Microchip Technology
IC RCVR DIFF 3.3/5V 8-SOIC
Lowest to $2.1669
EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276
Microchip Technology
IC RCVR/LINE DVR CML LV 8-MLF
Lowest to $7.3390
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640
Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $25.7425
Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess