EN
  • EN
  • DE

PCA8575DB,118

Part No PCA8575DB,118
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 16B 24SSOP / I/O Expander 16 I²C 400 kHz 24-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - I/O Expanders
Mfr NXP USA Inc.
Package Tape & Reel
Number of I/O 16
Interface I2C
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 100µA, 25mA
Clock Frequency 400 kHz
Voltage - Supply 2.3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Base Product Number PCA8575
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-8702-1,PCA8575DB,118-ND,568-8702-2,568-8702-6,PCA8575DB-T,935283503118,PCA8575DB118,PCA8575DB-T-ND
Standard Package 1,000
Win Source Part Number 1004008-PCA8575DB,118
Ultra Librarian 3D Model Ultra Librarian PCA8575DB,118 CAD Model

Description

Overview of PCA8575DB,118

The PCA8575DB,118 is a robust I/O expander from NXP Semiconductors designed to provide additional input/output (I/O) channels to microcontroller-based systems. This integrated circuit is ideal for applications where additional I/Os are necessary, and it utilizes the I²C-bus to interface with the host controller, which makes it a perfect choice for extending the I/O capability without adding extra microcontroller pins.

Key Features

  • 16-bit I/O Expander: The device offers 16 additional I/O ports, which can be individually set to input or output.
  • I²C Interface: It uses a two-wire I²C serial interface for communication, operating at a frequency of up to 400 kHz (Fast-mode) or up to 3400 kHz (High-speed mode).
  • Interrupt Output: An interrupt output is provided that can be configured to reflect the input status, which is valuable for immediate notification of input changes without the need to continuously poll the expander.
  • Wide Operating Voltage: The PCA8575DB,118 operates across a wide voltage range from 2.5V to 5.5V, making it suitable for various logic levels and power supplies.
  • Low Standby Current: The device is optimized for low power consumption, with a low standby current that is ideal for power-sensitive applications.

Applications

The versatility of the PCA8575DB,118 makes it an excellent choice for a wide array of applications. It is particularly useful in:

  • Servers
  • Personal electronics
  • Industrial control systems
  • Medical equipment
  • Automotive systems

Package and Quality

The PCA8575DB,118 comes in a TSSOP24 package, which is a thin shrink small outline package. This compact form factor is beneficial for space-constrained applications. NXP Semiconductors ensures high-quality and reliability standards, making this I/O expander a trusted component for professional and consumer-grade electronics.

Whether you're looking to expand the I/O capabilities of your microcontroller or need additional ports for sensors, keypads, or other peripherals, the PCA8575DB,118 by NXP Semiconductors offers a flexible and efficient solution.

You May Also Be Interested in

NXP / Nexperia
IC I/O EXPANDER I2C 8B 20SSOP / I/O Expander 8 I²C 1 MHz 20-SSOP
Lowest to $0.9794
NXP / Nexperia
IC I/O EXPANDER 16BIT 24UFBGA / I/O Expander 16 I²C, SMBus 400 kHz 24-UFBGA (2x2)
Lowest to $2.5029
Microchip Technology
IC XPNDR 10MHZ I2C 28SSOP / I/O Expander 16 I²C 10 MHz 28-SSOP
Lowest to $1.0839
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C, SMBus 400 kHz 16-TSSOP
Lowest to $1.0946
ON Semiconductor
IC XPNDR 100KHZ I2C 16SOIC / I/O Expander 8 I²C 100 kHz 16-SOIC
Lowest to $3.2901
Microchip Technology
IC EXPANDER SPI 16BIT I/O 28SDIP / I/O Expander 16 SPI 10 MHz 28-SPDIP
Lowest to $3.6759
Microchip Technology
IC I/O EXPANDER I2C 16B 24SSOP
Lowest to $4.8325
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
NXP / Nexperia
IC I2C BUS/SMBUS 16BIT 24HVQFN / I/O Expander 16 I²C 400 kHz 24-HVQFN (4x4)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6148 $52.2960
47+ $2.1455 $100.8385
73+ $2.0784 $151.7232
100+ $2.0114 $201.1400
129+ $1.9443 $250.8147
173+ $1.7432 $301.5736
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,890 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess