The PHB146NQ06LT is a high-performance, low-threshold N-channel TrenchMOS logic level FET designed and manufactured by NXP Semiconductors. This MOSFET is a part of NXP's field-effect transistors portfolio, which is renowned for its high efficiency, reliability, and cutting-edge technology.
Key Features
- Low Threshold Voltage: The device features a low threshold voltage, making it suitable for logic level applications where low input voltage is crucial.
- High-Speed Switching: With its TrenchMOS technology, the PHB146NQ06LT offers high-speed switching capabilities, which is essential for power management in modern electronic circuits.
- Low On-State Resistance: The MOSFET has a very low on-state resistance (R<sub>DS(on)), minimizing energy loss and heat generation when the device is on, thus improving overall efficiency.
- Robust Thermal Performance: Its design ensures excellent thermal performance, which contributes to the reliability and longevity of the device under various operating conditions.
- High Power Efficiency: The PHB146NQ06LT is optimized for power efficiency, which makes it an ideal choice for power-intensive applications.
Applications
The versatility of the PHB146NQ06LT allows it to be used in a wide array of applications, including:
- DC/DC converters
- Power management circuits
- Motor control systems
- Computing and server power supplies
- Automotive applications
- High-performance computing
Product Specifications
The PHB146NQ06LT boasts impressive specifications that ensure its performance in demanding situations:
- Drain-Source Voltage (V<sub>DS): 60V
- Continuous Drain Current (I<sub>D): 75A
- Power Dissipation (P<sub>D): 110W
- Operating Temperature Range: -55°C to +175°C
- Package: D2PAK
Overall, the NXP PHB146NQ06LT is a reliable and efficient solution for designers looking to optimize their power circuits with a logic level FET that offers high-speed switching, low on-resistance, and robust thermal performance.