EN
  • EN
  • DE

PSMN3R3-60PL

Part No PSMN3R3-60PL
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel 60 V, 3.4 mΩ logic level MOSFET in SOT78
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240141-PSMN3R3-60PL
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PSMN3R3-60PL CAD Model

Description

The PSMN3R3-60PL is a high-performance Power MOSFET produced by NXP Semiconductors, designed to deliver efficiency and reliability in a wide range of applications. This power MOSFET is a part of NXP's NextPowerS3 portfolio, which is renowned for its state-of-the-art technology that provides reduced conduction and switching losses.

Key Features

  • Low On-Resistance: The PSMN3R3-60PL boasts an extremely low on-resistance (R<sub>DS(on)), which translates to reduced power loss and improved energy efficiency during operation.
  • High Current Capability: With its ability to handle high currents, this MOSFET is suitable for demanding power applications, ensuring robust performance even under strenuous conditions.
  • 60V Drain-Source Voltage: The device is rated for a drain-source voltage (V<sub>DS) of 60V, making it versatile for a variety of circuit designs and power requirements.
  • Improved Thermal Performance: Thanks to its optimized package design, the PSMN3R3-60PL offers enhanced thermal performance, ensuring stability and long-term reliability.
  • Low Gate Charge: The reduced gate charge (Q<sub>G) allows for faster switching speeds, which is crucial for high-frequency applications and reduces switching losses.

Applications

The PSMN3R3-60PL is ideal for a range of applications, including but not limited to:

  • DC/DC Converters
  • Motor Drives
  • Power Management Systems
  • Synchronous Rectification
  • Server and Telecom Power Supplies

Quality and Reliability

NXP's commitment to quality ensures that the PSMN3R3-60PL MOSFET meets the highest standards of performance and reliability. It is designed to withstand rigorous conditions and is compliant with industry-standard certifications, making it a trusted choice for engineers and designers looking for a power MOSFET that will deliver consistent performance over time.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess