EN
  • EN
  • DE

S9S08DZ32F2CLF

Part No S9S08DZ32F2CLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 48LQFP / S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tray
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 39
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number S9S08
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 935324577557
Standard Package 1,250
Win Source Part Number 1316799-S9S08DZ32F2CLF
Ultra Librarian 3D Model Ultra Librarian S9S08DZ32F2CLF CAD Model

Description

Product Overview: NXP S9S08DZ32F2CLF Microcontroller

The NXP S9S08DZ32F2CLF is a versatile and powerful microcontroller that is part of the S08DZ series, designed to support a wide range of applications with its robust set of features. This microcontroller is based on the high-performance HCS08 core and is built using a 48 MHz HCS08 CPU with a maximum bus frequency of 24 MHz, providing efficient processing capabilities for complex tasks.

Key Features:

  • Memory: The S9S08DZ32F2CLF is equipped with 32KB of on-chip flash memory, providing ample space for application code, and 2KB of RAM for data storage and manipulation.
  • Digital and Analog Peripherals: It includes a rich set of peripherals such as multiple 16-bit timers, an 8-channel 10-bit analog-to-digital converter (ADC), and a Serial Communications Interface (SCI) for robust serial communication options.
  • Advanced Clocking Options: The device features an internal clock source (ICS) that allows for a range of clocking options to optimize power consumption and performance.
  • Power Management: With multiple power-saving modes including stop and wait modes, the S9S08DZ32F2CLF is designed for applications that require efficient power management.
  • Packaging: This microcontroller comes in an 48-pin LQFP package, offering a compact footprint for space-constrained applications.
  • Temperature Range: It operates within an industrial temperature range of -40°C to +105°C, ensuring reliable performance in harsh environments.
  • Development Support: NXP provides a comprehensive suite of development tools, including software libraries, development boards, and integrated development environments (IDEs) to facilitate application development and reduce time-to-market.

Applications:

The NXP S9S08DZ32F2CLF microcontroller is ideal for a variety of applications, including but not limited to automotive control systems, industrial automation, consumer electronics, and medical devices. Its combination of processing power, memory capacity, and peripheral set makes it a suitable choice for designers looking for a reliable and flexible MCU solution.

With its advanced features and comprehensive support, the S9S08DZ32F2CLF from NXP stands as a solid choice for engineers and developers working on next-generation embedded systems.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8637 $62.0459
16+ $7.2728 $116.3648
25+ $7.0457 $176.1425
34+ $6.8184 $231.8256
44+ $6.5910 $290.0040
59+ $5.9092 $348.6428
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess