EN
  • EN
  • DE

SA606D/01,118

Part No SA606D/01,118
Manufacturer NXP / Nexperia
Catalog RF Mixers
Description IC MIXER 150MHZ UP CONVRT 20SO / RF Mixer IC Cellular, ASK, FSK, VHF Up Converter 150MHz 20-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Mixers
Mfr NXP USA Inc.
Series SA606
Package Tape & Reel
Product Status Obsolete
RF Type Cellular, ASK, FSK, VHF
Frequency 150MHz
Number of Mixers 2
Gain 17dB
Noise Figure 6.2dB
Secondary Attributes Up Converter
Current - Supply 4.2mA
Voltage - Supply 2.7V ~ 7V
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SO
Base Product Number SA606
Other Names SA606D/01-T,568-11566-2,935275285118,SA606D/01,118,568-11566-1,SA606D/01-T,568-11566-6
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1236099-SA606D/01,118
Ultra Librarian 3D Model Ultra Librarian SA606D/01,118 CAD Model

Description

The SA606D/01,118 is a high-performance, low-power mixer FM IF system incorporating a mixer/oscillator, two limiting intermediate frequency amplifiers, quadrature detector, muting, logarithmic received signal strength indicator (RSSI), and voltage regulator. Manufactured by NXP, a leader in semiconductor solutions, this product is designed to provide a comprehensive solution for FM IF systems in a wide range of applications.

Key Features

  • Mixer/Oscillator: The integrated mixer/oscillator offers a high degree of functionality and flexibility, making it suitable for a variety of communication systems.
  • Intermediate Frequency Amplifiers: Two limiting IF amplifiers provide excellent gain and bandwidth for improved signal processing.
  • Quadrature Detector: The inclusion of a quadrature detector ensures accurate demodulation of FM signals, enhancing the overall performance of the system.
  • Muting Function: The muting function allows for noise suppression during weak signal conditions, ensuring clear audio output.
  • Logarithmic RSSI: The RSSI feature offers a logarithmic response over a wide dynamic range, which is essential for signal strength indication and system control.
  • Voltage Regulator: An onboard voltage regulator provides stable operation, even under varying power supply conditions.

Applications

The SA606D/01,118 is ideal for a variety of applications, including but not limited to:

  • Mobile and portable radio receivers
  • High-fidelity radio receivers
  • Communications systems
  • RF data links

Product Specifications

Parameter Value
Supply Voltage 2.7V to 5.5V
Operating Temperature -40°C to +85°C
Package SSOP-20
Manufacturer NXP

With its robust feature set and NXP's commitment to quality, the SA606D/01,118 is a reliable and efficient choice for designers looking to enhance their FM IF system capabilities.

You May Also Be Interested in

Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
Up/Down Conv Mixer 5V 1.2GHz 24-Pin QFN EP T/R / IC MMIC MIXER LO/IF AMP 24-QFN
Need more? Email Us
Analog Devices Inc.
GaAs MMIC FUNDAMENTAL MIXER, 5.5 - 14.0 GHz | IC MIXER FUNDAMENTAL 12SMD
Lowest to $97.5333
Maxim Integrated
Up/Down Conv Mixer 5V 995MHz 20-Pin TQFN EP / IC MIXER 815MHZ-1GHZ DWN 20TQFN
Need more? Email Us
Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us
Analog Devices Inc.
GaAs MMIC I/Q MIXER 15 - 23 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $14.1153
Analog Devices Inc.
Lowest to $22.1890
Maxim Integrated
High-Linearity, 1700MHz to 3000MHz Upconversion / Downconversion Mixer with LO Buffer / Switch
Need more? Email Us
Analog Devices Inc.
HIGH IP3 GaAs MMIC MIXER, 450 - 500 MHz | IC MMIC MIXER HI IP3 8-MSOP
Lowest to $8.6648

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess