EN
  • EN
  • DE

SC16C2550IB48,128

Part No SC16C2550IB48,128
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC DUART 5MBPS 48LQFP  /  UART IC 2, DUART Channel 16 Byte 48-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Number of Channels 2, DUART
FIFO's 16 Byte
Data Rate (Max) 5Mbps
Voltage - Supply 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number SC16
Other Names 935270020128,SC16C2550IB48-T,SC16C2550IB48-T
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260752-SC16C2550IB48,128
Ultra Librarian 3D Model Ultra Librarian SC16C2550IB48,128 CAD Model

Description

The SC16C2550IB48,128 is a dual Universal Asynchronous Receiver/Transmitter (UART) integrated circuit from NXP Semiconductors. This device is designed to offer a high-performance communication interface for a wide range of applications. It is particularly suitable for systems that require a serial connection to peripheral devices or between two points over a serial communication link.

Key Features

  • Dual Channel: The SC16C2550IB48,128 comprises two independent UART channels, each capable of handling serial data communication.
  • High Data Throughput: Each UART channel supports data rates up to 5 Mbps, ensuring efficient data transfer for high-speed requirements.
  • Programmable Baud Rate: The baud rate is programmable and supports a wide range of frequencies, allowing for flexible adaptation to specific system requirements.
  • FIFO Buffers: Integrated 16-byte FIFO buffers for both transmit and receive lines reduce CPU overhead, particularly beneficial in multitasking environments.
  • Modem Control Functions: Full modem control capability is provided, enabling easy management of modem signals for serial communication.
  • Industrial Temperature Range: This component operates over an industrial temperature range, making it suitable for harsh environments.
  • Multiple Interface Options: The device supports a variety of interfaces, including a standard industrial bus interface, for easy integration into existing systems.

Applications

The SC16C2550IB48,128 is ideal for applications that require reliable and fast serial data transfer. It is commonly used in:

  • Industrial control systems
  • Point-of-sale terminals
  • Network routers and switches
  • Telecommunication systems
  • Computer peripheral interfacing
  • Automotive diagnostics and telematics

Technical Specifications

With a 48-pin LQFP package, the SC16C2550IB48,128 is designed for surface mount technology, providing a compact solution for space-constrained applications. It operates at a voltage range of 2.3V to 5.5V, making it versatile for various power supply conditions.

Conclusion

The SC16C2550IB48,128 from NXP offers a robust and versatile solution for any application requiring high-speed serial communication. Its dual-channel design, extensive feature set, and reliability under industrial conditions make it an excellent choice for designers and engineers looking to enhance their communication interfaces.

You May Also Be Interested in

Intel
SERIAL I/O CONTROLLER
Lowest to $15.1270
Rochester Electronics
PARALLEL I/O PORT, 0 I/O, CMOS / UART IC Channel
Need more? Email Us
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
MaxLinear Inc
IC UART FIFO 128B QUAD 100QFP / UART IC 4, QUART Channel RS232, RS485 128 Byte 100-QFP (14x20)
Need more? Email Us
Sipex Corporation
SIPEX PRINTER INTERFACE 8 I/O
Lowest to $1.1519
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $10.0855
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471
Renesas Electronics America
IC COMMUNICATION ELEMENT 44-PLCC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess