EN
  • EN
  • DE

SC16C650BIB48,128

Part No SC16C650BIB48,128
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Number of Channels 1, UART
FIFO's 32 Byte
Data Rate (Max) 3Mbps
Supply Voltage - Operating 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 48-LQFP (7x7)
Win Source Part Number 119254-SC16C650BIB48,128
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC16C650BIB48,128 CAD Model

Description

Product Overview: NXP SC16C650BIB48,128 UART Interface IC

The NXP SC16C650BIB48,128 is a single-chip Universal Asynchronous Receiver/Transmitter (UART) that plays a crucial role in serial communication interfaces. This advanced IC is designed to facilitate seamless and efficient serial data exchange between a microcontroller and peripheral devices or between microcontrollers. With its enhanced features, it is an ideal component for applications that require reliable and high-speed serial data transfer.

The SC16C650BIB48,128 offers a significant improvement over standard UARTs by incorporating a deeper 128-byte FIFO (First In First Out) buffer. This larger FIFO reduces the potential for data overrun at higher baud rates and lessens the load on the system's CPU to manage incoming and outgoing data, which is particularly beneficial in multitasking operating environments.

The device supports a wide range of data formats and baud rates, ensuring versatility and adaptability across various communication standards. It is capable of interfacing with the synchronous serial protocol I2C-bus for easy integration into existing systems. Additionally, the UART features an automatic hardware and software flow control, which prevents data loss during high-speed transmissions by controlling the data flow between sender and receiver.

Equipped with an Infrared Data Association (IrDA) encoder and decoder, the SC16C650BIB48,128 can also be used for infrared communication, making it suitable for wireless data transfer applications. The product comes in a compact 48-pin LQFP (Low Profile Quad Flat Package) that ensures a minimal footprint on the PCB, an essential factor for space-constrained applications.

The SC16C650BIB48,128 operates over an industrial temperature range, which makes it a reliable choice for harsh environments. It is also compliant with the European Union's Restriction of Hazardous Substances (RoHS), emphasizing NXP's commitment to environmental sustainability.

In summary, the NXP SC16C650BIB48,128 UART Interface IC is a powerful and versatile component for serial communication tasks, offering enhanced data handling capabilities, a wide operating temperature range, and a compact form factor, making it an excellent choice for a broad spectrum of industrial and commercial applications.

You May Also Be Interested in

Advanced Micro Devices
ID8251 - PROGRAMMABLE COMMUNICAT
Need more? Email Us
Renesas Electronics America
IC ASYNC COMM ELEMENT UART 40DIP
Lowest to $163.2073
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Lowest to $7.1152
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Lowest to $6.7233
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $232.6042
NXP / Nexperia
OCTAL UART
Lowest to $58.6467
Renesas Electronics America
IC COMMUNICATION ELEMENT 44-PLCC
Need more? Email Us
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess