EN
  • EN
  • DE

SC16IS741IPW,112

Part No SC16IS741IPW,112
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description IC UART 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Active
Protocol RS232, RS485
Purpose Controller
Supply Voltage - Operating 2.5V, 3.3V
Operating Supply Current 6mA
Temperature Range - Operating -40°C to 95°C
Case / Package 16-TSSOP
Win Source Part Number 115537-SC16IS741IPW,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC16IS741IPW,112 CAD Model

Description

The SC16IS741IPW,112 is a single UART (Universal Asynchronous Receiver/Transmitter) IC with an I2C-bus/SPI interface from the renowned semiconductor manufacturer NXP. This versatile chip is designed to add an additional UART to microcontroller-based systems, providing efficient serial communication while minimizing the load on the system's CPU.

Key Features

  • Interface: The SC16IS741IPW,112 offers both I2C and SPI interfaces, allowing for easy integration into a variety of microcontroller architectures.
  • UART: The chip includes a fully programmable UART interface that supports a wide range of data formats and baud rates, making it suitable for diverse serial communication requirements.
  • FIFO: Equipped with a 64-byte FIFO (First In First Out) buffer, the SC16IS741IPW,112 can handle high-speed data transmission without overloading the host processor.
  • Auto Hardware Flow Control: With its automatic hardware flow control capabilities, this device ensures reliable data transfer while preventing data loss during high-speed communications.
  • RS-485 Support: The product also includes built-in support for RS-485 serial communication protocol, which is commonly used for long-distance and noise-immune data transmission.
  • Low Power Consumption: Designed for power-sensitive applications, the SC16IS741IPW,112 operates with low power consumption, making it ideal for battery-operated devices.
  • Package: This device is available in a compact 16-pin TSSOP package, which is suitable for space-constrained applications.

Applications

The SC16IS741IPW,112 is a versatile component that can be used in a wide range of applications. These include industrial automation, automotive systems, point-of-sale terminals, and any system requiring reliable serial communication capabilities. Its robust feature set ensures that it can meet the needs of complex and demanding applications while providing a simple and cost-effective solution for adding extra UART ports.

Conclusion

The SC16IS741IPW,112 by NXP is an advanced UART interface IC that offers a seamless and efficient solution for expanding the serial communication capabilities of microcontroller-based systems. With its support for multiple serial protocols, low power consumption, and ease of integration, this product is an excellent choice for designers looking to enhance their system's performance with additional UART functionality.

You May Also Be Interested in

Microchip Technology
Integrated 4-Port 10/100 Managed Switch with Two MACs MII or RMII Interfaces | IC ETHERNET SWITCH 4PORT 64QFN
Need more? Email Us
Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142
Texas Instruments
IC 2-PORT USB HUB 100WQFN
Lowest to $17.6197
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143
Exar Corporation
Enhanced 4-Ch Full-Speed USB UART | IC UART BRIDGE TO USB 4CH 64LQFP
Lowest to $16.3637
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART/TXRX RS232 W/CAPS 28SOIC
Need more? Email Us
Microchip Technology
Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Lowest to $11.8251

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3440 $60.8160
33+ $3.5643 $117.6219
51+ $3.4535 $176.1285
70+ $3.3414 $233.8980
90+ $3.2305 $290.7450
120+ $2.8967 $347.6040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,870 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess