EN
  • EN
  • DE

SC16IS750IPW+112

Part No SC16IS750IPW+112
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description IC UART I2C/SPI 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Active
Protocol RS232, RS485
Purpose Controller
Supply Voltage - Operating 2.5V, 3.3V
Operating Supply Current 6mA
Temperature Range - Operating -40°C to 95°C
Case / Package 24-TSSOP
Win Source Part Number 211515-SC16IS750IPW+112
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC16IS750IPW+112 CAD Model

Description

The NXP SC16IS750IPW+112 is a single Universal Asynchronous Receiver/Transmitter (UART) Interface IC that provides seamless connectivity and data communication through I2C-bus or a SPI interface. This versatile chip is an ideal solution for applications where an UART is required for offloading the host controller, particularly in situations where additional UARTs are needed or when a fast and reliable communication interface is necessary.

Key Features:

  • Interface Options: The device supports both I2C-bus (up to 400 kbit/s) and SPI (up to 4 Mbit/s) serial interfaces, making it highly adaptable to various communication protocols and system requirements.
  • Enhanced UART Capabilities: With a fully programmable baud rate generator, the SC16IS750IPW+112 can efficiently manage standard and non-standard baud rates, enhancing its utility in a wide range of applications.
  • Integrated FIFO: It comes equipped with a 64-byte FIFO (transmit and receive) to reduce the overhead of CPU data management, allowing for more efficient processing and data handling.
  • Auto Hardware Flow Control: The chip supports automatic hardware (RTS/CTS or DTR/DSR) flow control, which simplifies the design of applications requiring reliable data flow management.
  • Modem Interface Support: The SC16IS750IPW+112 also supports modem interface signals, which is essential for applications that require remote access and control over telecommunication networks.
  • IrDA SIR: An on-chip IrDA SIR encoder/decoder enables infrared data communication, providing additional versatility for wireless connectivity.
  • Multiple Package Options: Available in a small 16-pin TSSOP package, the device offers a compact solution for space-constrained applications.

Applications:

The NXP SC16IS750IPW+112 is designed for use in a variety of applications, including but not limited to:

  • Industrial Control Systems
  • Point of Sale Terminals
  • Automotive Infotainment Systems
  • Networking Equipment
  • Remote Data Collection Systems

With its robust feature set and flexible interface options, the NXP SC16IS750IPW+112 is an excellent choice for designers looking to enhance serial communication capabilities in their embedded systems.

You May Also Be Interested in

Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $11.7294
Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262
Microchip Technology
IC USB HUB CONTROLLER 48VQFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Need more? Email Us
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Lowest to $32.6415
Microchip Technology
IC ETHERNET SWITCH 3PORT 64-LQFP
Lowest to $12.1212

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9702 $51.8808
9+ $12.1493 $109.3437
13+ $11.7389 $152.6057
19+ $10.9180 $207.4420
24+ $10.5075 $252.1800
30+ $10.0971 $302.9130
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,470 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess