EN
  • EN
  • DE

SC28L92A1AA

Part No SC28L92A1AA
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Category Integrated Circuits(ICs)
Family Interface - UARTs(Universal Asynchronous Receiver Transmitter)
Win Source Part Number 188765-SC28L92A1AA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC28L92A1AA CAD Model

Description

Introducing the NXP SC28L92A1AA Dual Universal Asynchronous Receiver/Transmitter (DUART)

The NXP SC28L92A1AA is a highly integrated dual-channel Universal Asynchronous Receiver/Transmitter (DUART) designed to facilitate serial communication in embedded systems. This versatile component is an essential building block for applications requiring multiple serial interfaces, offering a seamless way to manage serial data exchange with minimal processor overhead.

Key Features:

  • Dual Channel Operation: The SC28L92A1AA contains two independent full-duplex UARTs, each with its own set of registers and flags. This allows for simultaneous bidirectional communication on two separate serial ports.
  • Flexible Baud Rate: With a programmable baud rate generator, the device can support a wide range of data transfer speeds, making it suitable for various communication protocols and ensuring compatibility with other serial devices.
  • On-Chip FIFOs: Each UART channel includes a 16-byte FIFO for both transmit and receive operations, which helps to reduce the number of interrupts sent to the CPU and improves system efficiency.
  • Modem Control Interface: The SC28L92A1AA provides a full set of modem control functions, which are essential for establishing and maintaining reliable serial connections, particularly in telecommunications applications.
  • Programmable Interrupts: A comprehensive interrupt system allows for efficient notification of various events such as line status changes, data errors, and FIFO thresholds, enabling the CPU to address issues promptly.
  • Low Power Consumption: Designed with power efficiency in mind, this DUART supports several power-saving modes, making it ideal for battery-operated or power-sensitive devices.
  • Industrial Temperature Range: The SC28L92A1AA operates over an extended temperature range, ensuring reliable performance in harsh environments.

Applications:

The NXP SC28L92A1AA is suitable for a broad spectrum of applications, including but not limited to:

  • Industrial control systems
  • Networking equipment
  • Point-of-sale terminals
  • Automotive infotainment systems
  • Telecommunications infrastructure

With its robust feature set and dependable performance, the NXP SC28L92A1AA DUART is an excellent choice for designers looking to implement reliable serial communications in their next project.

You May Also Be Interested in

Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Lowest to $7.1152
Harris Corporation
ASYNCHRONOUS COMMUNICATIONS
Lowest to $2.1853
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Need more? Email Us
Sipex Corporation
QUAD UART WITH FIFO / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART PCI BUS OCTAL 144LQFP / UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
Need more? Email Us
MaxLinear Inc
IC UART FIFO 128B QUAD 100QFP / UART IC 4, QUART Channel RS232, RS485 128 Byte 100-QFP (14x20)
Need more? Email Us
Intel
SERIAL I/O CONTROLLER
Lowest to $15.1270
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Need more? Email Us
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess