EN
  • EN
  • DE

SC68C752BIB48,151

Part No SC68C752BIB48,151
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART DUAL W/FIFO 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Number of Channels 2, DUART
FIFO's 64 Byte
Data Rate (Max) 5Mbps
Supply Voltage - Operating 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 48-LQFP (7x7)
Win Source Part Number 112046-SC68C752BIB48,151
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC68C752BIB48,151 CAD Model

Description

The SC68C752BIB48,151 is a high-performance dual universal asynchronous receiver-transmitter (UART) interface integrated circuit from the renowned semiconductor manufacturer NXP. This advanced chip is designed to provide efficient serial communication in a wide array of applications, ranging from industrial control systems to complex computing environments.

Key Features:

  • Dual Channel Operation: This device features two independent UART channels, each capable of handling serial data communication effectively. This dual-channel operation allows for simultaneous data processing, enhancing overall system throughput and efficiency.
  • Enhanced Baud Rate: The SC68C752BIB48,151 offers an extended baud rate range, making it suitable for high-speed data transmission requirements. This flexibility ensures compatibility with a diverse set of peripherals and networks.
  • Programmable FIFOs: With programmable FIFO (First In, First Out) buffers, this UART can manage different data packet sizes, which helps in reducing CPU overhead and improving the reliability of data transfer.
  • Automatic Hardware and Software Flow Control: The integration of automatic flow control mechanisms minimizes the risk of data loss during transmission and reception, ensuring more stable communication.
  • Low Power Consumption: Designed with power efficiency in mind, the SC68C752BIB48,151 is ideal for battery-operated devices and applications where power conservation is crucial.
  • Multiple Package Options: This versatile interface is available in a 48-pin LQFP package, which is suitable for space-constrained applications while providing enough pins for all necessary functions.

Applications:

The SC68C752BIB48,151 is adept at serving multiple market segments due to its robust feature set. It is particularly well-suited for:

  • Industrial Automation
  • Point of Sale Systems
  • Telecommunications Equipment
  • Networking Equipment
  • Consumer Electronics

With the SC68C752BIB48,151, NXP provides a reliable and efficient solution for serial communication challenges. Whether you are designing a new system or upgrading an existing one, this dual UART interface is engineered to meet high-speed data transfer requirements while maintaining signal integrity and operational efficiency.

You May Also Be Interested in

Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Lowest to $6.7233
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320
Renesas Electronics America
IC COMMUNICATION ELEMENT 44-PLCC
Need more? Email Us
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Harris Corporation
PROGRAMMABLE UART / UART IC Channel
Need more? Email Us
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Lowest to $34.4132
Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess