EN
  • EN
  • DE

SSL3250AHN/C1,528

Part No SSL3250AHN/C1,528
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 16HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 5.5V
Output Voltage 9.5V
Channel Output Current 500mA
Frequency 1.2MHz
Dimming I2C
Applications Camera Flash
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-HVQFN (3x3)
Win Source Part Number 109342-SSL3250AHN/C1,528
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSL3250AHN/C1,528 CAD Model

Description

Product Overview: SSL3250AHN/C1,528

The SSL3250AHN/C1,528 is a high-performance, advanced LED driver IC designed by NXP Semiconductors, renowned for their innovative solutions in the electronics market. This driver IC is specifically tailored for driving high-brightness LEDs with exceptional precision and efficiency, making it an ideal choice for a variety of lighting applications.

Key Features

  • High Efficiency: The SSL3250AHN/C1,528 is engineered to provide maximum energy efficiency, which not only reduces power consumption but also extends the lifespan of the lighting system.
  • Wide Input Voltage Range: This LED driver can operate over a broad input voltage range, ensuring compatibility with various power supplies and making it versatile for different lighting scenarios.
  • Integrated Protections: It comes with built-in protection features such as over-temperature, over-voltage, and short-circuit protection, safeguarding the IC and the LEDs from potential damage.
  • Precise Current Control: Precision current control is a hallmark of this driver, which ensures consistent luminosity and color stability of the LEDs, essential for high-quality lighting solutions.
  • Dimming Capability: The SSL3250AHN/C1,528 supports both analog and pulse-width modulation (PWM) dimming methods, offering flexibility in controlling the brightness levels of the LED array.

Applications

The versatility and advanced features of the SSL3250AHN/C1,528 make it suitable for a wide range of applications, including:

  • General LED lighting
  • Architectural lighting
  • Automotive lighting
  • Backlighting for LCD displays
  • Emergency lighting systems

Technical Specifications

The SSL3250AHN/C1,528 is available in a compact, surface-mount package, which allows for easy integration into various lighting designs. Its technical specifications are designed to meet the rigorous demands of modern LED lighting systems, ensuring reliability and performance.

Conclusion

Overall, the SSL3250AHN/C1,528 by NXP Semiconductors provides a sophisticated and reliable solution for driving LEDs with high efficiency and precision. Its advanced features and protections make it a top choice for designers and engineers looking to create state-of-the-art lighting systems that require minimal power consumption and long-lasting operation.

You May Also Be Interested in

Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014
Texas Instruments
IC LED DRV CTRL PWM 200MA 32VQFN / LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-VQFN (5x5)
Lowest to $4.8109
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN
Lowest to $13.9434
Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9522 $63.6176
18+ $6.5246 $117.4428
28+ $6.3213 $176.9964
38+ $6.1169 $232.4422
49+ $5.9136 $289.7664
66+ $5.3015 $349.8990
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,990 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess