The TEA5777HL/N2 is a high-performance, integrated radio IC from NXP Semiconductors, designed for a wide range of applications in the consumer electronics industry. This state-of-the-art chip is specifically tailored for FM stereo radio systems, providing a fully integrated solution that includes a digital tuning system, a frequency synthesizer, and an IF selectivity system.
Key Features
- High Sensitivity: The TEA5777HL/N2 boasts excellent sensitivity, which ensures clear and stable reception even in areas with weak signal strength.
- Low Power Consumption: Designed with energy efficiency in mind, this IC consumes minimal power, making it ideal for portable and battery-operated devices.
- Automatic Frequency Control (AFC): With AFC, the TEA5777HL/N2 can automatically tune and correct the frequency drift to maintain optimal reception.
- Integrated Stereo Decoder: The chip includes a built-in stereo decoder that provides high-quality audio output for an immersive listening experience.
- Programmable De-emphasis: It supports programmable de-emphasis (50/75 microseconds) to adapt to different broadcasting standards worldwide.
- Search Tuning: The IC features an automatic search tuning function, simplifying the process of finding and setting radio stations.
Applications
The TEA5777HL/N2 is suitable for a variety of applications, including:
- Portable radios
- Hi-Fi systems
- Clock radios
- Car radios
Technical Specifications
Parameter
Value
Supply Voltage
2.5V - 5.5V
Frequency Range
87.5MHz - 108MHz (FM band)
Sensitivity
Typical 1.5µV at 26dB signal-to-noise ratio (SNR)
Package
HLQFP32
With its robust feature set and high level of integration, the TEA5777HL/N2 from NXP offers a compact and cost-effective solution for FM radio reception, ensuring a high-quality audio experience for end-users.