EN
  • EN
  • DE

TL431IPL

Part No TL431IPL
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer NXP
Win Source Part Number 217655-TL431IPL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL431IPL CAD Model

Description

Product Overview: NXP TL431IPL

The NXP TL431IPL is a precision programmable reference shunt regulator that stands as an exemplary solution for voltage regulation in a wide array of electronic applications. This semiconductor device has garnered attention for its versatility, reliability, and precision, making it a popular choice among engineers and designers in the electronics industry.

With its three-terminal adjustable shunt regulator configuration, the TL431IPL offers a flexible output voltage that can be set to any value between Vref (approximately 2.5 volts) and 36 volts, with two external resistors. This feature provides a customizable voltage reference that is pivotal for various circuit designs, including power supplies, battery chargers, and voltage monitoring systems.

The TL431IPL boasts a low output noise voltage, which is a critical characteristic for applications that require high stability and precision. Its typical output impedance of 0.2 ohms, combined with a fast turn-on response, ensures that the device can handle transient conditions effectively, maintaining a stable voltage reference under different load conditions.

The temperature stability of the TL431IPL is another hallmark of its design. With a range of temperature coefficients and a wide operating temperature range, this device can perform consistently in various environmental conditions. This makes it an ideal choice for applications that are exposed to fluctuating temperatures or that require precise voltage regulation across a broad temperature spectrum.

Safety and reliability are paramount in electronic components, and the TL431IPL does not disappoint. It features overcurrent protection, ensuring that it remains operational and safe even under fault conditions. The device's robustness is further enhanced by its wide operating current range, allowing for flexibility in design and application.

In summary, the NXP TL431IPL is a shunt voltage reference that offers high accuracy, stability, and versatility. Its programmable output voltage, low dynamic output impedance, and temperature stability make it a highly reliable component for maintaining precise voltage levels in a variety of electronic systems. Its robust protection features and wide operating current range ensure that it can meet the rigorous demands of modern electronic applications, solidifying its position as a go-to choice for designers seeking optimal voltage regulation solutions.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess