EN
  • EN
  • DE

1HN04CH-TL-W

Part No 1HN04CH-TL-W
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 0.27A SOT-23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 270mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Gate-Source Threshold Voltage 2.6V @ 100μA
Max Gate Charge 0.9nC @ 10V
Max Input Capacitance 15pF @ 20V
Maximum Gate-Source Voltage ±20V
Maximum Rds On at Id,Vgs 8 Ohm @ 140mA, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-CPH
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 1001923-1HN04CH-TL-W
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian 1HN04CH-TL-W CAD Model

Description

Product Overview: 1HN04CH-TL-W by ON Semiconductor

The 1HN04CH-TL-W, from ON Semiconductor, is a high-performance, N-Channel MOSFET designed to deliver efficiency and reliability for a wide range of applications. This semiconductor device is a testament to ON Semiconductor's commitment to providing advanced power management solutions that meet the evolving needs of modern electronic systems.

Key Features

  • Low On-Resistance: The MOSFET features a low on-resistance (RDS(on)), which minimizes conduction losses and improves overall power efficiency.
  • High-Speed Switching: Engineered for fast switching performance, this component is ideal for high-frequency applications, ensuring minimal switching losses.
  • Low Gate Charge: With a low gate charge (QG), the 1HN04CH-TL-W reduces the power required to drive the gate, thus further enhancing its efficiency in switching applications.
  • Small Package Size: Encased in a compact SOT-23 package, the MOSFET is suitable for space-constrained applications, without compromising on power handling capabilities.

Applications

The versatility of the 1HN04CH-TL-W makes it an excellent choice for a variety of applications, including:

  • Power Management Circuits
  • DC/DC Converters
  • Load Switches
  • Battery Management Systems
  • Motor Control Units

Quality and Reliability

ON Semiconductor is known for its high standards of quality and reliability, and the 1HN04CH-TL-W is no exception. It is manufactured to withstand the rigorous demands of industrial and commercial use. The device also features built-in protection mechanisms that safeguard against overcurrent and thermal overload, ensuring a long operational life and stable performance.

Environmental Compliance

Committed to environmental sustainability, ON Semiconductor ensures that the 1HN04CH-TL-W complies with various international standards, including RoHS and Halogen-Free requirements. This reflects the company's dedication to reducing the environmental impact of its products and promoting eco-friendly manufacturing practices.

Whether you're designing power supplies, motor controllers, or any other power-sensitive application, the 1HN04CH-TL-W from ON Semiconductor offers the performance, efficiency, and reliability you need to power your innovations.

You May Also Be Interested in

Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2391 $58.5795
590+ $0.1963 $115.8170
915+ $0.1901 $173.9415
1,260+ $0.1840 $231.8400
1,625+ $0.1779 $289.0875
2,175+ $0.1595 $346.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess