EN
  • EN
  • DE

2SC4449-E

Part No 2SC4449-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case TO-92S
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 736318-2SC4449-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC4449-E CAD Model

Description

The 2SC4449-E is a high-quality bipolar transistor from ON Semiconductor, a leading company in the semiconductor industry. This NPN transistor is designed for use in high-speed switching applications and is well-suited for a variety of electronic circuits where performance and reliability are of utmost importance.

Key Features

  • High-Speed Switching: The 2SC4449-E is optimized for fast switching speeds, making it ideal for high-frequency operations.
  • High Voltage Tolerance: This transistor can handle high voltages, which is critical for power regulation and management tasks within electronic devices.
  • Low Saturation Voltage: It offers low collector-emitter saturation voltage, resulting in reduced power loss and improved efficiency.
  • High Reliability: Manufactured by ON Semiconductor, the 2SC4449-E is built to last and withstand demanding conditions.

Applications

The versatile nature of the 2SC4449-E makes it suitable for a wide range of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Motor controllers
  • Switching regulators
  • Inverter circuits
  • Amplification stages in audio devices

Technical Specifications

Parameter Value Collector-Emitter Voltage (V<sub>CEO) 400 V Collector Current (I<sub>C) 7 A Power Dissipation (P<sub>D) 40 W Operating Temperature Range (T<sub>op) -55°C to +150°C

The 2SC4449-E transistor is a testament to ON Semiconductor's commitment to providing high-performance components that drive innovation and efficiency in the electronics industry. With its robust design and superior electrical characteristics, this transistor is an excellent choice for designers and engineers looking to enhance their electronic designs.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1176 $63.8232
16+ $7.4821 $119.7136
24+ $7.2476 $173.9424
33+ $7.0143 $231.4719
43+ $6.7799 $291.5357
58+ $6.0788 $352.5704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess