EN
  • EN
  • DE

74ABT16500CMTD

Part No 74ABT16500CMTD
Manufacturer ON Semiconductor
Catalog Logic - Universal Bus Functions
Description 18-Bit Universal Bus Transceivers with 3-STATE Outputs | IC UNIV BUS TXRX 18BIT 56TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Universal Bus Transceiver
Number of Circuits 18-Bit
Current - Output High, Low 3mA, 64mA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Family Part Number 74ABT16500
Manufacturer Pack Quantity 34
MSL Level 1 (Unlimited)
Win Source Part Number 1130168-74ABT16500CMTD
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ABT16500CMTD CAD Model

Description

The 74ABT16500CMTD from ON Semiconductor is a high-performance, non-inverting 18-bit universal bus transceiver with 3-state outputs. Designed to be used in high-speed bidirectional communication between data buses, this integrated circuit is part of the ABT range, which is known for advanced BiCMOS technology. The device is optimized to operate at 5V with a tolerance of ±10%, making it suitable for interfacing with 5V digital systems.

Key Features

  • High-Speed Operation: The 74ABT16500CMTD is capable of facilitating data transfer at high speeds, which is essential for modern digital communication.
  • Low Power Dissipation: Despite its high-speed capabilities, the device is designed to consume minimal power, which is a critical feature for energy-efficient operations.
  • 18-Bit Bidirectional Bus Interface: The transceiver has 18 data input/output lines, providing a wide bus interface for complex data exchange.
  • 3-State Outputs: The outputs can be put in a high impedance state, allowing for bus sharing without contention and conflict.
  • Live Insertion and Extraction: It supports live insertion and extraction, minimizing system downtime and allowing for maintenance without powering down the system.

Applications

The 74ABT16500CMTD is versatile and can be used in a variety of applications, such as:

  • Data communication and processing systems
  • High-speed interconnects for computer motherboards and backplanes
  • Servers and networking equipment
  • Industrial control systems

Package and Quality

The device is available in a 48-pin SSOP (Shrink Small Outline Package) which is suitable for surface-mounted technology (SMT). This compact form factor is beneficial for space-constrained applications. ON Semiconductor is committed to high quality and reliability, and the 74ABT16500CMTD is no exception, ensuring long-term performance in a range of environmental conditions.

Conclusion

In summary, the 74ABT16500CMTD from ON Semiconductor provides a robust solution for high-speed bidirectional data transfer with low power consumption and reliable performance. Its wide bus interface and 3-state outputs make it an ideal choice for a variety of complex digital communication tasks.

You May Also Be Interested in

Texas Instruments
20-BIT UNIVERSAL BUS DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 64TSSOP
Need more? Email Us
NXP / Nexperia
8-bit universal shift register; 3-state
Need more? Email Us
Texas Instruments
18-BIT UNIVERSAL BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
Lowest to $2.2634
Texas Instruments
18-BIT UNIVERSAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4443
Texas Instruments
18-BIT UNIVERSAL BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
3.3-V ABT SCAN TEST DEVICES WITH 18-BIT UNIVERSAL BUS TRANSCEIVERS
Lowest to $64.3239
Texas Instruments
High-Speed CMOS Logic 8-Bit Universal Shift Register; Three-State
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess