The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

74ACTQ244SJX

Part No 74ACTQ244SJX
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 5.5V 20SOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module ECAD

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $102.4860 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
1+
$118.0120
$118.012
2+
$114.0790
$228.158
3+
$102.2770
$306.831
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Integrated Circuits (ICs)
Features Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOP
Manufacturer ON Semiconductor
Series 74ACTQ
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-SOIC (0.209", 5.30mm Width)
Case / Package 20-SOP
Family Name 74ACTQ244
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Fake Threat In the Open Market 90 pct.
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908054-74ACTQ244SJX

Description

Product Overview: 74ACTQ244SJX from ON Semiconductor

The 74ACTQ244SJX is a high-performance, octal buffer/line driver designed by ON Semiconductor to address the requirements of high-speed data transmission systems. This integrated circuit is part of the ACTQ family, which is recognized for its quiet series technology, ensuring reduced noise levels in digital systems. The 74ACTQ244SJX is specifically crafted to improve both the signal integrity and the power consumption profiles of electronic assemblies.

With its eight non-inverting buffers and line drivers, the 74ACTQ244SJX offers a robust solution for driving bus lines or buffering memory address registers. Each buffer has a 3-state control, allowing for efficient connection to bus lines. This feature is particularly useful in applications where multiple peripherals are connected to a common bus, as it enables each device to disconnect from the bus when not in use, thereby preventing contention.

The device is built using advanced CMOS technology, which provides high speed yet minimizes power consumption. The 74ACTQ244SJX operates within a voltage range of 4.5V to 5.5V, making it compatible with TTL levels, and it is characterized for operation from -40°C to +85°C, ensuring reliability across a wide range of environmental conditions.

One of the key features of the 74ACTQ244SJX is its bus hold circuitry on each data input. This innovative design eliminates the need for external pull-up or pull-down resistors, simplifying board design and reducing overall component count. Moreover, the device's inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages exceeding VCC.

The 74ACTQ244SJX is packaged in a 20-lead small outline package (SOIC), with a package code of SJX, making it suitable for space-constrained applications. Its package design ensures a compact footprint on printed circuit boards, facilitating high-density mounting and contributing to the miniaturization of electronic systems.

In summary, the 74ACTQ244SJX from ON Semiconductor is an exemplary choice for system designers looking for a reliable, high-performance octal buffer/line driver. With its advanced features and robust design, it is well-suited for a variety of applications, including computing, telecommunications, and industrial control systems.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.